Manufacturer: STMicroelectronics
Win Source Part Number: 1097137-SM6T18AY
Packaging: Reel - TR
Type: Zener
Applications: Automotive
Mounting: SMD (SMT)
Unidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SMB (DO-214AA)
STAND-OFF Voltage (Vwm): 15.3V
Minimum Breakdown Voltage: 17.1V
Max Clamping Voltage: 32.5V
Peak Pulse Current(Ippm): 123A (8/20μs)
Power Dissipation - Pd: 600W
Popularity: Medium
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Balance
600W TVS Diode, Unidirectional, 15.3V, SMB, 600W Peak Pulse Power Product overview: SM6T18AY from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 600W, 15.3V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 600W, 15.3V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SM6T18AY can be used for catalog matching and distributor lookup.
32.5V Clamp 123A (8/20µs) Ipp Tvs Diode Surface Mount SMB (DO-214AA)
32.5V Clamp 123A (8/20µs) Ipp Tvs Diode Surface Mount SMB (DO-214AA)
32.5V Clamp 123A (8/20µs) Ipp Tvs Diode Surface Mount SMB (DO-214AA)
TVS DIODE 15.3VWM 32.5VC SMB
TVS DIODE 15.3VWM 32.5VC SMB
TVS DIODE, UNIDIR, 15.3V, DO-214AA; Product Range:Transil SM6T Series; TVS Polarity:Unidirectio
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1097137-SM6T18AY | 144-SM6T18AY | 497-10795-6-ND | SM6T18AY | SM6T18AY | 97W2874 |
| Product Name | TVS - TVS - Diodes - SM6T18AY | 600W 15.3V TVS Protection Diode | TVS Diodes | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Tvs Diode, Unidir, 15.3V, Do-214Aa; Product Range Stmicroelectronics |
| Package | SMB; SMB (DO-214AA) | Tape and Reel | SMB; DO-214AA, SMB | SMB; DO-214AA, SMB | SMB; SMB (DO-214AA) | SMB; DO-214AA (SMB) |
| VWM | 15.3 volts | |||||
| IPPM | 123 amps | |||||
| VC | 32.5 volts | 25.2 volts | 32.5 volts | 32.5 volts | ||
| VBR | 17.1 volts | 17.1 volts | 17.1 volts | 17.1 volts |