15V Clamp 24A (8/20µs) Ipp Tvs Diode Surface Mount 8-SOIC
15V Clamp 24A (8/20µs) Ipp Tvs Diode Surface Mount 8-SOIC
15V Clamp 24A (8/20µs) Ipp Tvs Diode Surface Mount 8-SOIC
2.8V Gigabit Ethernet Protection SOIC8
2.8V Gigabit Ethernet Protection SOIC8
2.8V Gigabit Ethernet Protection SOIC8
TVS Diode Bi-Dir 2.8V 8-Pin SOIC SMT Product overview: SLVU2.8-8A1 from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 2.8V, SOIC. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 2.8V, SOIC, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SLVU2.8-8A1 can be used for catalog matching and distributor lookup.
TVS Diodes / ESD Suppressors LV Ethernet Gig Protection 30A 1.5pF
TVS DIODE 2.8VWM 15VC 8-SOIC
TVS DIODE 2.8VWM 15VC 8-SOIC
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diode Arrays | Diode Arrays | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 497-10116-2-ND | 8290674P | 8290674 | 144-SLVU2.8-8A1 | SLVU2.8-8A1 | SLVU2.8-8A1 | SLVU2.8-8A1 |
| Product Name | TVS Diodes | TVS Diodes | TVS Diodes | 2.8V SOIC TVS Protection Diode | TVS Diodes / ESD Suppressors | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes |
| Configuration | Single | Single | |||||
| Package | "8-SOIC (0.154"", 3.90mm Width)" | SOIC | Soic | SO N | SO-8 | 8-SOIC | 8-SOIC (0.154", 3.90mm Width) |
| Peak Pulse Power | 600 watts | 600 watts | 600 watts | ||||
| VC | 15 volts | 15 volts | 15 volts | ||||
| IFSM | 24 amps |