DIODE SCHOTTKY 40V 1A SOD123FL Product overview: SM5819PL-TP from Micro Commercial Components (MCC) is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SM5819PL-TP can be used for catalog matching and distributor lookup.
Manufacturer: Micro Commercial Co
Win Source Part Number: 020955-SM5819PL-TP
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 600mV @ 1A
Current - Reverse Leakage @ Vr: 100μA @ 40V
Capacitance @ Vr, F: 110pF @ 4V, 1MHz
Operating Temperature - Junction: -65°C to 125°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOD-123FL
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Limited
Quantity per package: 2,500
Diode Schottky 40V 1A Surface Mount SOD-123FL
Diode Schottky 40V 1A Surface Mount SOD-123FL
Diode Schottky 40V 1A Surface Mount SOD-123FL
DIODE SCHOTTKY 40V 1A SOD123FL
40V 330mV@100mA 1A SOD-123FL Schottky Barrier Diodes (SBD) ROHS
Schottky Diodes & Rectifiers Standard 40V 1A
DIODE SCHOTTKY 40V 1A SOD123FL
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | LCSC Electronics Technology (HK) Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Schottky Diodes | Diodes | Rectifiers | Schottky Diodes | Schottky Diodes | Schottky Diodes |
| Product Number | 280-SM5819PL-TP | 020955-SM5819PL-TP | SM5819PL-TPMSDKR-ND | SM5819PL-TP | SM5819PL-TP | SM5819PL-TP | SM5819PL-TP |
| Product Name | Schottky 40V 1A Diode and Rectifier | Diodes, Rectifiers - Single - SM5819PL-TP | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Diodes >> Schottky Barrier Diodes (SBD) | Schottky Diodes & Rectifiers | Single Diodes |
| Package | Tape & Reel (TR) | SOD-123; SOD-123FL | SOD-123 | SOD-123 | SOD-123; SOD-123FL | SOD-123; SOD-123F |