TVS Diode Bidirectional 36V 1.5kW SMC Product overview: SM15T36CA from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 36V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 36V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SM15T36CA can be used for catalog matching and distributor lookup.
Bidirectional 1500W TVS diode,SM15T36CA
Bidirectional 1500W TVS diode,SM15T36CA
Bidirectional 1500W TVS diode,SM15T36CA
64.3V Clamp 156A (8/20µs) Ipp Tvs Diode Surface Mount SMC
64.3V Clamp 156A (8/20µs) Ipp Tvs Diode Surface Mount SMC
64.3V Clamp 156A (8/20µs) Ipp Tvs Diode Surface Mount SMC
Manufacturer: STMicroelectronics
Win Source Part Number: 1096936-SM15T36CA
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Bidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SMC
STAND-OFF Voltage (Vwm): 30.8V
Minimum Breakdown Voltage: 34.2V
Max Clamping Voltage: 64.3V
Peak Pulse Current(Ippm): 156A (8/20μs)
Power Dissipation - Pd: 1500W (1.5kW)
Popularity: Medium
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Sufficient
TVS Diodes / ESD Suppressors 1500W 36V Bidirect
TVS DIODE 30.8VWM 64.3VC SMC
DIODE, TVS, 36V, 1500W, SMC; Product Range:Transil SM15T Series; TVS Polarity:Bidirection
DIODE, TVS, 36V, 1.5KW, BII, SMC, RL; Product Range:SM15T Series; TVS Polarity:Bidirection
TVS DIODE 30.8VWM 64.3VC SMC
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 144-SM15T36CA | 4861269 | 4861269P | 497-7873-1-ND | 1096936-SM15T36CA | SM15T36CA | SM15T36CA | 34M8600 | 94W9519 | SM15T36CA |
| Product Name | 36V TVS Protection Diode | TVS Diodes | TVS Diodes | TVS Diodes | TVS - TVS - Diodes - SM15T36CA | TVS Diodes / ESD Suppressors | TVS Diodes | Diode, Tvs, 36V, 1500W, Smc; Product Range Stmicroelectronics | Diode, Tvs, 36V, 1.5Kw, Bii, Smc, Rl; Product Range Stmicroelectronics | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | Single | Single | ||||||
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | RoHS | |||||
| Package | Tape and Reel | Smc | SMC | DO-214AB, SMC | SMC | DO-214AB-2 (SMC) | DO-214AB, SMC | SMC | ||
| Peak Pulse Power | 1500 watts | 1500 watts | 1500 watts | 1500 watts | ||||||
| Tj | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |