The SLD8S Series is SMTO-263 packaged with leaded modification and is designed to provide precision overvoltage protection for sensitive electronics AEC-Q101 qualified SMTO-263 package, and foot print is compatible to industrial popular DO-218AB package Meet ISO7637-2 5a/5b protection and ISO16750 load dump test (refer to APP note for details) Breaking voltage equals (Vbr at 25°C x [1+αT x (Tj – 25]), with the typical temperature coefficient (αT) being 0.1 % Glass passivated chip junction in modified TO-263 package IEC-61000-4-2 ESD 30 kV (Air), 30 kV (Contact) ESD protection of data lines in accordance with IEC 61000-4-2 EFT protection of data lines in accordance with IEC 61000-4-4 Fast response time: typically less than 1.0ps from 0 Volts to BV min Excellent clamping capability
45.4V Clamp 154A Ipp Tvs Diode Surface Mount SMTO-263
45.4V Clamp 154A Ipp Tvs Diode Surface Mount SMTO-263
45.4V Clamp 154A Ipp Tvs Diode Surface Mount SMTO-263
Unidirectional TVS Diode, 28V, 7000W, Silicon Product overview: SLD8S28A from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 28V, 7000W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 28V, 7000W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SLD8S28A can be used for catalog matching and distributor lookup.
Win Source Part Number: 1300856-SLD8S28A
Category: Circuit Protection>TVS - Diodes
Series: Automotive, AEC-Q101, SLD8S
Type: Zener
Package: Tape & Reel
Applications: Automotive
Standard Package: 500
Mounting: SMD (SMT)
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 28V
Voltage - Breakdown (Min): 31.1V
Voltage - Clamping (Max) @ Ipp: 45.4V
Power - Peak Pulse: 7000W (7kW)
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 154A
Package / Case: Nonstandard SMD
Supplier Device Package: SMTO-263
Temperature Range - Operating: -55°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 52 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.10.0080
Mfr: Littelfuse Inc.
Other Names: F8157TR,-SLD8S28A,F8
TVS DIODE 28VWM 45.4VC SMTO-263
TVS Diodes / ESD Suppressors 28V 7kW UNI-DIR SLD8S AEC-Q101
TVS DIODE 28VWM 45.4VC SMTO-263
TVS DIODE, 7KW, 28V, UNIDIR, DO-218AB; Product Range:SLD8S Series; TVS Polarity:Unidirectio
| Littelfuse, Inc. | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Avalanche Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SLD8S28A | F8157TR-ND | 144-SLD8S28A | 1300856-SLD8S28A | SLD8S28A | SLD8S28A | SLD8S28A | 27AK1526 |
| Product Name | Surface Mount – SLD8S series | TVS Diodes | 28V 7000W TVS Protection Diode | Circuit Protection - TVS - Diodes | TVS Diodes | TVS Diodes / ESD Suppressors | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Tvs Diode, 7Kw, 28V, Unidir, Do-218Ab; Product Range Littelfuse |
| RoHS Compliant | RoHS | RoHS | RoHS | |||||
| VR | 28 volts | |||||||
| VBR | 31.1 to 34.4 volts | 31.1 volts | 31.1 volts | 31.1 volts | 31.1 volts | 31.1 volts | ||
| PD | 7.00E6 milliwatts | |||||||
| Configuration | Single | Single |