32.4V Clamp 92.6A Ipp Tvs Diode Surface Mount SMC (DO-214AB)
32.4V Clamp 92.6A Ipp Tvs Diode Surface Mount SMC (DO-214AB)
32.4V Clamp 92.6A Ipp Tvs Diode Surface Mount SMC (DO-214AB)
3kW Bidirectional TVS Diode, 20V Working, DO-214AB, SM Product overview: SM30T23CAY from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 20V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 20V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SM30T23CAY can be used for catalog matching and distributor lookup.
Win Source Part Number: 1298573-SM30T23CAY
Category: Circuit Protection>TVS - Diodes
Series: Automotive, AEC-Q101, SM30TY, TRANSIL™
Type: Zener
Package: Tape & Reel
Applications: Automotive
Standard Package: 2,500
Mounting: SMD (SMT)
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 20V
Voltage - Breakdown (Min): 22.2V
Voltage - Clamping (Max) @ Ipp: 32.4V
Power - Peak Pulse: 3000W (3kW)
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 92.6A
Package / Case: DO-214AB, SMC
Supplier Device Package: SMC (DO-214AB)
Temperature Range - Operating: -55°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: STMicroelectronics
Other Names: 497-12180-6,-497-121
Base Product Number: SM30T23
Transient Voltage Suppressor, TVS, AEC-Q101 Transil SM30TY Series, Bidirectional, 20 V, DO-214AB RoHS Compliant: Yes
TVS Diodes / ESD Suppressors 3000 W 28kW Transil 15V to 33V Bi
TVS DIODE 20VWM 32.4VC SMC
TVS DIODE 20VWM 32.4VC SMC
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 497-12180-2-ND | 144-SM30T23CAY | 1298573-SM30T23CAY | 97W2820 | SM30T23CAY | SM30T23CAY | SM30T23CAY |
| Product Name | TVS Diodes | 20V TVS Protection Diode | Circuit Protection - TVS - Diodes | Transient Voltage Suppressor, Tvs, Aec-Q101 Transil Sm30Ty Series, Bidirectional, 20 V, Do-214Ab Rohs Compliant Stmicroelectronics | TVS Diodes / ESD Suppressors | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes |
| Configuration | Single | Single | |||||
| Package | DO-214AB, SMC | Tape and Reel | DO-214AB, SMC | SMC | DO-214AB, SMC | ||
| Peak Pulse Power | 3000 watts | 3000 watts | 3000 watts | 3000 watts | 3000 watts | ||
| VC | 32.4 volts | 32.4 volts | 32.4 volts | 32.4 volts | |||
| VBR | 22.2 volts | 22.2 volts | 22.2 volts | 22.2 volts |