Manufacturer: STMicroelectronics
Win Source Part Number: 934070-SM30T7.5CAY
Series: Automotive, AEC-Q101, SM30TY, TRANSIL™
Operating Temperature Range: -55°C ~ 175°C (TJ)
Features: 11.2V Clamp 268A Ipp Tvs Diode Surface Mount SMC (DO-214AB)
Package: DO-214AB, SMC
Package: Reel - TR
Mounting: Surface Mount
Family Name: SM30T7.5
Categories: Circuit Protection
Case / Package: SMC (DO-214AB)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Other Part Number: -497-15406-6, 497-15406-1, -497-15406-1, -497-15406-2, 497-15406-6, 497-15406-2
11.2V Clamp 268A Ipp Tvs Diode Surface Mount SMC (DO-214AB)
11.2V Clamp 268A Ipp Tvs Diode Surface Mount SMC (DO-214AB)
11.2V Clamp 268A Ipp Tvs Diode Surface Mount SMC (DO-214AB)
Automotive 3000 W TVS in SMC Product overview: SM30T7.5CAY from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, TVS, 3000 W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, Automotive, TVS, 3000 W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SM30T7.5CAY can be used for catalog matching and distributor lookup.
TVS DIODE 6.5VWM 11.2VC SMC
TVS DIODE 6.5VWM 11.2VC SMC
TVS DIODE, 3KW, 6.5V, DO-214AB; Product Range:Transil SM30TY Series; TVS Polarity:Bidirection
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 934070-SM30T7.5CAY | 497-15406-2-ND | 144-SM30T7.5CAY | SM30T7.5CAY | SM30T7.5CAY | 48Y4572 |
| Product Name | TVS - TVS - Diodes - SM30T7.5CAY | TVS Diodes | Automotive 3000 W TVS Protection Diode | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes | Tvs Diode, 3Kw, 6.5V, Do-214Ab; Product Range Stmicroelectronics |
| Package | SMC (DO-214AB) | DO-214AB, SMC | SMC | DO-214AB, SMC | DO-214AB | |
| Tj | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | -55 C (-67 F) | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | |
| Configuration | Single | Single | ||||
| Peak Pulse Power | 3000 watts | 3000 watts | 3000 watts | |||
| VC | 11.2 volts | 11.2 volts | 11.2 volts | 14.5 volts |