Win Source Part Number: 1350322-SM30T30CAY
Category: Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Series: Automotive, AEC-Q101, SM30TY, TRANSIL™
Type: Zener
Package: Tape & Reel
Applications: Automotive
Standard Package: 2,500
Bidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 26V
Voltage - Breakdown (Min): 28.9V
Power - Peak Pulse: 3000W (3kW)
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 71.3A
Mounting Type: Surface Mount
Package / Case: DO-214AB, SMC
Supplier Device Package: SMC
Temperature Range - Operating: -55°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 41 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: STMicroelectronics
Base Product Number: SM30T30
Voltage - Clamping (Max) @ Ipp: 42.1V
42.1V Clamp 71.3A Ipp Tvs Diode Surface Mount SMC (DO-214AB)
42.1V Clamp 71.3A Ipp Tvs Diode Surface Mount SMC (DO-214AB)
42.1V Clamp 71.3A Ipp Tvs Diode Surface Mount SMC (DO-214AB)
Automotive 3000 W TVS in SMC Product overview: SM30T30CAY from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, TVS, 3000 W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, Automotive, TVS, 3000 W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SM30T30CAY can be used for catalog matching and distributor lookup.
TVS DIODE 26VWM 42.1VC SMC
TVS DIODE, BIDIR, 26V, 3KW, DO-214AB; Product Range:Transil SM30TY Series; TVS Polarity:Bidirection
TVS DIODE 26VWM 42.1VC SMC
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 1350322-SM30T30CAY | 497-12186-6-ND | 144-SM30T30CAY | SM30T30CAY | 97W2826 | SM30T30CAY |
| Product Name | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes | Automotive 3000 W TVS Protection Diode | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Tvs Diode, Bidir, 26V, 3Kw, Do-214Ab; Product Range Stmicroelectronics | TVS Diodes |
| Package | DO-214AB, SMC | DO-214AB, SMC | Cut Tape | SMC | DO-214AB (SMC) | DO-214AB, SMC |
| Peak Pulse Power | 3000 watts | 3000 watts | 3000 watts | 3000 watts | 3000 watts | |
| VC | 42.1 volts | 42.1 volts | 42.1 volts | 42.1 volts | ||
| VBR | 28.9 volts | 28.9 volts | 28.9 volts | 28.9 volts | ||
| Tj | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | -55 C (-67 F) | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) |