49.9V Clamp 12A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
TVS DIODE 30.8VWM 49.9VC DO214AA Product overview: SM6T36AHE3/5B from Vishay General Semiconductor – Diodes Division is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SM6T36AHE3/5B can be used for catalog matching and distributor lookup.
Manufacturer: Vishay
Win Source Part Number: 1097150-SM6T36AHE3/5
Packaging: Reel - TR
Type: Zener
Applications: Automotive
Mounting: SMD (SMT)
Unidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -65°C to 150°C (TJ)
Case / Package: DO-214AA (SMBJ)
STAND-OFF Voltage (Vwm): 30.8V
Minimum Breakdown Voltage: 34.2V
Max Clamping Voltage: 49.9V
Peak Pulse Current(Ippm): 12A
Power Dissipation - Pd: 600W
Popularity: Medium
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Balance
TVS DIODE 30.8VWM 49.9VC DO214AA
TVS DIODE 30.8VWM 49.9VC DO214AA
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SM6T36AHE3/5BGITR-ND | 144-SM6T36AHE3/5B | 1097150-SM6T36AHE3/5B | SM6T36AHE3/5B | SM6T36AHE3/5B |
| Product Name | TVS Diodes | TVS Protection Diode | TVS - TVS - Diodes - SM6T36AHE3/5B | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes |
| Configuration | Single | Single | |||
| Package | SMB; DO-214AA, SMB | Tape & Reel (TR) | SMB; DO-214AA (SMBJ) | SMB; DO-214AA (SMBJ) | SMB; DO-214AA, SMB |
| Peak Pulse Power | 600 watts | 600 watts | 600 watts | 600 watts | |
| VC | 49.9 volts | 49.9 volts | 49.9 volts | 49.9 volts | |
| VBR | 34.2 volts | 34.2 volts | 34.2 volts | 34.2 volts |