40V Clamp 55A (8/20µs) Ipp Tvs Diode Surface Mount DO-218AB
40V Clamp 55A (8/20µs) Ipp Tvs Diode Surface Mount DO-218AB
40V Clamp 55A (8/20µs) Ipp Tvs Diode Surface Mount DO-218AB
DIODE 3600 W, UNIDIRECTIONAL, SILICON, TVS DIODE, DO-218AB, ROHS COMPLIANT, PLASTIC PACKAGE-1, Transient Suppressor Product overview: SM5A27HE3/2D from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 3600 W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 3600 W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SM5A27HE3/2D can be used for catalog matching and distributor lookup.
TVS DIODE 22VWM 40VC DO218AB
DIODE, TVS, 5W, 22V, UNIDIRECTIONAL, DO-218AB-2; Product Range:SM5A27 Series; TVS Polarity:Unidirectio
DIODE, TVS, 5W, 22V, UNIDIRECTIONAL, DO-218AB-2, FULL REEL; Product Range:SM5A27 Series; TVS Polarity:Unidirectio
55A@8/20us 40V 3.6kW 24V Unidirectional 22V DO-218AB Electrostatic and Surge Protection (TVS/ESD) ROHS
TVS Diodes / ESD Suppressors 5W 27V +/-3V AEC-Q101 Qualified
40V 3.6kW 24V 22V DO-218AB-2 TVS ROHS
TVS DIODE 22VWM 40VC DO218AB
| DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Newark, An Avnet Company | LCSC Electronics Technology (HK) Limited | VAST STOCK CO., LIMITED | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | SM5A27HE3/2DGIDKR-ND | 144-SM5A27HE3/2D | SM5A27HE3/2D | 05W6979 | SM5A27HE3/2D | SM5A27HE3/2D | 17930-SM5A27HE3/2D | SM5A27HE3/2D |
| Product Name | TVS Diodes | 3600 W TVS Protection Diode | TVS Diodes | Diode, Tvs, 5W, 22V, Unidirectional, Do-218Ab-2; Product Range Vishay | TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) | TVS Diodes / ESD Suppressors | 40V 3.6kW 24V 22V DO-218AB-2 TVS ROHS | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | ||||||
| Package | DO-218AB | Tape and Reel | DO-218AB | DO-218AB-2 | DO-218AB | |||
| Peak Pulse Power | 3600 watts | 3600 watts | 3600 watts | 3600 watts | 3600 watts | |||
| VC | 40 volts | 40 volts | 40 volts | 40 volts | ||||
| VBR | 24 volts | 24 volts | 24 volts | 24 volts |