ODG (Origin Data Global) Datasheets for Diodes
Diodes are electronic components that conduct electric current in only one direction, functioning as a one-way valve. Diodes are manufactured using semiconductor materials such as silicon, germanium or selenium and are used as voltage regulators, signal rectifiers, oscillators and signal modulators / demodulators.
Diodes: Learn more
| Product Name | Notes |
|---|---|
| 22.8V~25.2V 3W 24V SMB Zener Diodes ROHS | |
| 3.14V~3.47V 3W 3.3V SMB Zener Diodes ROHS | |
| 3W 4.85V~5.36V 5.1V SMB Zener Diodes ROHS | |
| 400W SURFACE MOUNT TRANSIENT VOL | |
| 5.32V~5.88V 5W 5.6V SMB Zener Diodes ROHS | |
| 5W 3.6V SMBG Zener Diodes ROHS | |
| 5W 4.85V~5.36V 5.1V SMB Zener Diodes ROHS | |
| 5W 5.6V SMBG Zener Diodes ROHS | |
| 5W 6V SMBG Zener Diodes ROHS | |
| DIODE ARRAY GP 100V 200MA SOT23 | |
| DIODE SCHOTTKY 20V 1A DO214AA | |
| DIODE ZENER 10V 1W DO214AC | |
| DIODE ZENER 10V 1W SMA | |
| DIODE ZENER 11V 1W DO214AC | |
| DIODE ZENER 12V 1W SMA | |
| DIODE ZENER 12V 500MW DO214AC | |
| DIODE ZENER 13V 1W DO214AC | |
| DIODE ZENER 15V 1W DO214AC | |
| DIODE ZENER 15V 1W SMA | |
| DIODE ZENER 16V 1W DO214AC | |
| DIODE ZENER 16V 1W SMA | |
| DIODE ZENER 18V 1W DO214AC | |
| DIODE ZENER 18V 1W SMA | |
| DIODE ZENER 20V 1W SMA | |
| DIODE ZENER 22V 1.5W DO214AC | |
| DIODE ZENER 22V 1W SMA | |
| DIODE ZENER 24V 1W SMA | |
| DIODE ZENER 27V 1W DO214AC | |
| DIODE ZENER 27V 1W SMA | |
| DIODE ZENER 30V 1W SMA | |
| DIODE ZENER 33V 1W DO214AC | |
| DIODE ZENER 33V 1W SMA | |
| DIODE ZENER 36V 1W SMA | |
| DIODE ZENER 39V 1W SMA | |
| DIODE ZENER 5.1V 1W DO214AC | |
| DIODE ZENER 5.1V 1W SMA | |
| DIODE ZENER 5.6V 1W DO214AC | |
| DIODE ZENER 5.6V 1W SMA | |
| DIODE ZENER 5.6V 500MW DO214AC | |
| DIODE ZENER 6.2V 1W DO214AC | |
| DIODE ZENER 6.2V 1W SMA | |
| DIODE ZENER 6.2V 3W DO214AC | |
| DIODE ZENER 6.8V 1.5W DO214AC | |
| DIODE ZENER 6.8V 1W SMA | |
| DIODE ZENER 7.5V 1W SMA | |
| DIODE ZENER 75V 1W DO214AC | |
| DIODE ZENER 8.2V 1W SMA | |
| DIODE ZENER 8.2V 500MW DO214AC | |
| DIODE ZENER 9.1V 1W DO214AC | |
| DIODE ZENER 9.1V 1W SMA | |
| DIODE ZENER 91V 1W DO214AC | |
| DO-214AC(SMA) Zener Diodes ROHS | |
| Independent Type 1.5W 17.1V~18.9V 18V DO-214AC(SMA) Zener Diodes ROHS | |
| Independent Type 14.3V~15.8V 1.5W 15V DO-214AC(SMA) Zener Diodes ROHS | |
| Independent Type 1W 5.32V~5.88V 5.6V DO-214AC(SMA) Zener Diodes ROHS | |
| Independent Type 1W 6.46V~7.14V 6.8V DO-214AC(SMA) Zener Diodes ROHS | |
| Independent Type 1W 7.791V~8.61V 8.2V DO-214AC(SMA) Zener Diodes ROHS | |
| Independent Type 3W 36V SMB Zener Diodes ROHS | |
| Independent Type 5W 12V SMB(DO-214AA) Zener Diodes ROHS | |
| Independent Type 5W 13V SMB(DO-214AA) Zener Diodes ROHS | |
| Independent Type 6.46V~7.14V 1.5W 6.8V DO-214AC(SMA) Zener Diodes ROHS | |
| Interface | |
| SMA 400W 10.3V 38.83A TVS Diode | |
| SMA 400W 11.2V 35.71A TVS Diode | |
| SMA 400W 121V 3.31A TVS Diodes | |
| SMA 400W 12V 33.33A TVS Diodes | |
| SMA 400W 137V 2.92A TVS Diodes | |
| SMA 400W 14.4V 27.78A TVS Diode | |
| SMA 400W 42.1V 9.5A TVS Diodes | |
| SMA 400W 45.4V 8.81A TVS Diodes | |
| SMA 400W 48.4V 8.26A TVS Diodes | |
| SMA 400W 53.3V 7.5A TVS Diodes | |
| SMA 400W 58.1V 6.88A TVS Diodes | |
| SMA 400W 64.5V 6.2A TVS Diodes | |
| SMA 400W 69.4V 5.76A TVS Diodes | |
| SMA 400W 77.4V 5.17A TVS Diodes | |
| SMA 400W 9.2V 43.38A TVS Diodes | |
| SMA 400W 93.6V 4.27A TVS Diodes | |
| SMA 400W 96.8V 4.13A TVS Diodes | |
| SMA Zener Diodes ROHS | |
| SMAJ DO214AC, BIDIRECTIONAL 54V | |
| SMAJ DO214AC, UNIDIRECTIONAL 30V | |
| SMAJ, DO-214AC, 5V, 9.2V, AUTO, | |
| SMAJ28A/SMA/REEL 13" Q1/T1 *STA | |
| SMAJ45A/SMA/REEL 13" Q1/T1 *STA | |
| SMAJ5.0A/SMA/REEL 13" Q1/T1 *ST | |
| SMAJ5.0CA/SMA/REEL 13" Q1/T1 *S | |
| SMAJ6.0A/SMA/REEL 13" Q1/T1 *ST | |
| SMB Zener Diodes ROHS | |
| SMB(DO-214AA) Zener Diodes ROHS | |
| TRANSIENT VOLTAGE SUPPRESSOR SMA | |
| TVS DIODE 100VWM 162VC DO214AA | |
| TVS DIODE 100VWM 162VC SMB | |
| TVS DIODE 12VWM 25.3VC SMBFLAT | |
| TVS DIODE 13VWM 27.2VC SMBFLAT | |
| TVS DIODE 14VWM 29VC SMBFLAT | |
| TVS DIODE 18VWM 29.2VC DO214AA | |
| TVS DIODE 18VWM 29.2VC DO215AA | |
| TVS DIODE 18VWM 39.3VC SMBFLAT | |
| TVS DIODE 20VWM 32.4VC DO214AA | |
| TVS DIODE 22VWM 48.3VC SMBFLAT | |
| TVS DIODE 24VWM 50VC SMBFLAT | |
| TVS DIODE 26VWM 42.1VC DO214AC | |
| TVS DIODE 26VWM 42.1VC SMA | |
| TVS DIODE 26VWM 53.5VC SMA | |
| TVS DIODE 26VWM 53.5VC SMBFLAT | |
| TVS DIODE 28VWM 45.4VC DO214AC | |
| TVS DIODE 28VWM 45.4VC SMA | |
| TVS DIODE 28VWM 59VC SMA | |
| TVS DIODE 30VWM 48.4VC DO214AC | |
| TVS DIODE 30VWM 48.4VC SMA | |
| TVS DIODE 30VWM 64.3VC SMA | |
| TVS DIODE 30VWM 64.3VC SMBFLAT | |
| TVS DIODE 33VWM 53.3VC DO214AA | |
| TVS DIODE 33VWM 53.3VC DO214AC | |
| TVS DIODE 33VWM 53.3VC SMA | |
| TVS DIODE 33VWM 69.7VC SMA | |
| TVS DIODE 350VWM 567VC DO214AC | |
| TVS DIODE 36VWM 58.1VC DO214AC | |
| TVS DIODE 36VWM 58.1VC SMA | |
| TVS DIODE 36VWM 76VC SMBFLAT | |
| TVS DIODE 400VWM 648VC DO214AC | |
| TVS DIODE 400W 6.67V-7.37V SMA | |
| TVS DIODE 40VWM 64.5VC DO214AC | |
| TVS DIODE 40VWM 64.5VC SMA | |
| TVS DIODE 40VWM 84VC SMA | |
| TVS DIODE 40VWM 84VC SMBFLAT | |
| TVS DIODE 43VWM 69.4VC DO214AC | |
| TVS DIODE 43VWM 69.4VC SMA | |
| TVS DIODE 43VWM 91VC SMA | |
| TVS DIODE 45VWM 72.7VC DO214AC | |
| TVS DIODE 45VWM 72.7VC SMA | |
| TVS DIODE 48VWM 100VC SMA | |
| TVS DIODE 48VWM 100VC SMBFLAT | |
| TVS DIODE 48VWM 77.4VC DO214AC | |
| TVS DIODE 48VWM 77.4VC SMA | |
| TVS DIODE 495VWM 760VC DO214AC | |
| TVS DIODE 51VWM 82.4VC DO214AC | |
| TVS DIODE 51VWM 82.4VC SMA | |
| TVS DIODE 54VWM 87.1VC DO214AC | |
| TVS DIODE 54VWM 87.1VC SMA | |
| TVS DIODE 550VWM DO214AC | |
| TVS DIODE 58VWM 121VC SMA | |
| TVS DIODE 58VWM 121VC SMBFLAT | |
| TVS DIODE 58VWM 93.6VC DO214AC | |
| TVS DIODE 58VWM 93.6VC SMA | |
| TVS DIODE 5VWM 13.4VC SMA | |
| TVS DIODE 5VWM 9.2VC DO214AC | |
| TVS DIODE 5VWM 9.2VC DO215AA | |
| TVS DIODE 5VWM 9.2VC SMA | |
| TVS DIODE 5VWM 9.66VC DO214AC | |
| TVS DIODE 6.5VWM 11.2VC DO214AC | |
| TVS DIODE 6.5VWM 11.2VC SMA | |
| TVS DIODE 6.5VWM 14.5VC SMA | |
| TVS DIODE 60VWM 96.8VC DO214AC | |
| TVS DIODE 60VWM 96.8VC SMA | |
| TVS DIODE 64VWM 103VC DO214AC | |
| TVS DIODE 64VWM 103VC SMA | |
| TVS DIODE 64VWM 134VC SMBFLAT | |
| TVS DIODE 6VWM 10.3VC DO214AC | |
| TVS DIODE 6VWM 10.3VC SMA | |
| TVS DIODE 6VWM 13.7VC SMA | |
| TVS DIODE 7.5VWM 12.9VC DO214AC | |
| TVS DIODE 7.5VWM 12.9VC SMA | |
| TVS DIODE 70VWM 100VC SMA | |
| TVS DIODE 70VWM 113VC DO214AC | |
| TVS DIODE 70VWM 113VC SMA | |
| TVS DIODE 70VWM 146VC SMA | |
| TVS DIODE 75VWM 121VC DO214AC | |
| TVS DIODE 75VWM 121VC SMA | |
| TVS DIODE 78V 126V SMA | |
| TVS DIODE 78VWM 126VC DO214AC | |
| TVS DIODE 78VWM 126VC SMA | |
| TVS DIODE 7VWM 12VC DO214AC | |
| TVS DIODE 7VWM 12VC SMA | |
| TVS DIODE 8.5VWM 14.4VC DO214AC | |
| TVS DIODE 8.5VWM 14.4VC SMA | |
| TVS DIODE 8.5VWM 14.4VC SMBFLAT | |
| TVS DIODE 8.5VWM 19.5VC SMA | |
| TVS DIODE 85VWM 137VC DO214AC | |
| TVS DIODE 85VWM 137VC SMA | |
| TVS DIODE 8VWM 13.6VC DO214AC | |
| TVS DIODE 8VWM 13.6VC SMA | |
| TVS DIODE 90V 146V SMA | |
| TVS DIODE 90VWM 146VC DO214AC | |
| TVS DIODE 90VWM 146VC SMA | |
| TVS DIODE 9VWM 15.4VC DO214AC | |
| TVS DIODE 9VWM 15.4VC SMA |
| << Prev | Next >> |