Diode Standard 1000V 3A Surface Mount MELF DO-213AB
DIODE GEN PURP 1000V 3A MELF
DIODE STANDARD 1000V 3A DO213AB
DIODE GP 1KV 3A MELF DO-213AB Product overview: SM5408 from Diotec Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1KV, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1KV, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SM5408 can be used for catalog matching and distributor lookup.
DIODE GP 1KV 3A MELF DO-213AB
DIODE GP 1KV 3A MELF DO-213AB
| DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Rectifiers | Diodes |
| Product Number | 4878-SM5408TR-ND | 280-SM5408 | SM5408 | SM5408 |
| Product Name | Single Diodes | 1KV 3A Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes |
| Tj | -50 to 175 C (-58 to 347 F) | -50 C (-58 F) | ||
| Package | Tape & Reel (TR) | MELF | ||
| RoHS Compliant | RoHS | |||
| Life Cycle Stage | Active |