64.3V Clamp 62A (8/20µs) Ipp Tvs Diode Surface Mount SMB (DO-214AA)
64.3V Clamp 62A (8/20µs) Ipp Tvs Diode Surface Mount SMB (DO-214AA)
64.3V Clamp 62A (8/20µs) Ipp Tvs Diode Surface Mount SMB (DO-214AA)
600W 30.8V Unidirectional TVS Diode SMB Product overview: SM6T36A from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 600W, 30.8V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 600W, 30.8V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SM6T36A can be used for catalog matching and distributor lookup.
Unidirectional 600W TVS diode,SM6T36A
TVS DIODE 30.8V 64.3V SMB
TVS Diodes / ESD Suppressors 600W 36V Unidirect
TVS DIODE 30.8VWM 64.3VC SMB
Transient Voltage Suppressor, TVS, Transil SM6T Series, Unidirectional, 30.8 V, DO-214AA, 2, 34.2 V RoHS Compliant: Yes
DIODE, TVS, 36V, 600W; Product Range:Transil SM6T Series; TVS Polarity:Unidirectio
TVS DIODE 30.8VWM 64.3VC SMB
| DigiKey | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | Utmel Electronic Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 497-6495-2-ND | 144-SM6T36A | 4865025 | 761-SM6T36A | SM6T36A | SM6T36A | 94W9548 | SM6T36A |
| Product Name | TVS Diodes | 600W 30.8V TVS Protection Diode | TVS Diodes | TVS DIODE 30.8V 64.3V SMB | TVS Diodes / ESD Suppressors | TVS Diodes | Transient Voltage Suppressor, Tvs, Transil Sm6T Series, Unidirectional, 30.8 V, Do-214Aa, 2, 34.2 V Rohs Compliant Stmicroelectronics | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | Single | |||||
| Package | SMB; DO-214AA, SMB | Tape and Reel | Do-214aa (smb) | SMB; DO-214AA, SMB | DO-214AA-2 (SMB) | SMB; DO-214AA, SMB | SMB; SMB (DO-214AA) | |
| Peak Pulse Power | 600 watts | 600 watts | 600 watts | 600 watts | 600 watts | |||
| VC | 49.9 volts | 64.3 volts | 64.3 volts | 64.3 volts | ||||
| VBR | 34.2 volts | 34.2 volts | 34.2 volts | 34.2 volts |