STMicroelectronics, Inc. TVS Diodes SM4T14AY

Description
25.3V Clamp 91A (8/20µs) Ipp Tvs Diode Surface Mount SMA (DO-214AC)
Request a Quote Datasheet
Description
25.3V Clamp 91A (8/20µs) Ipp Tvs Diode Surface Mount SMA (DO-214AC)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS Diodes - 497-11792-2-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
497-11792-2-ND
TVS Diodes 497-11792-2-ND
25.3V Clamp 91A (8/20µs) Ipp Tvs Diode Surface Mount SMA (DO-214AC)

25.3V Clamp 91A (8/20µs) Ipp Tvs Diode Surface Mount SMA (DO-214AC)

Buy Now Datasheet
TVS Diodes - 497-11792-6-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
497-11792-6-ND
TVS Diodes 497-11792-6-ND
25.3V Clamp 91A (8/20µs) Ipp Tvs Diode Surface Mount SMA (DO-214AC)

25.3V Clamp 91A (8/20µs) Ipp Tvs Diode Surface Mount SMA (DO-214AC)

Buy Now Datasheet
TVS Diodes - 497-11792-1-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
497-11792-1-ND
TVS Diodes 497-11792-1-ND
25.3V Clamp 91A (8/20µs) Ipp Tvs Diode Surface Mount SMA (DO-214AC)

25.3V Clamp 91A (8/20µs) Ipp Tvs Diode Surface Mount SMA (DO-214AC)

Buy Now Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - 1362071-SM4T14AY - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
1362071-SM4T14AY
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes 1362071-SM4T14AY
Win Source Part Number: 1362071-SM4T14AY Category: Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes Temperature Range - Operating: -55°C ~ 150°C (TJ) Fake Threat In the Open Market: 31 pct. Type: Zener MSL Level: 1 (Unlimited) Mfr: STMicroelectronics Series: Automotive, AEC-Q101, SM4TY, TRANSIL™ Package: Tape & Reel Product Status: Active Package / Case: DO-214AC, SMA Supplier Device Package: SMA (DO-214AC) Base Product Number: SM4T14 Mounting Type: Surface Mount HTSUS: 8541.10.0080 Applications: Automotive REACH Status: REACH Unaffected ECCN: EAR99 Voltage - Reverse Standoff (Typ): 12V Voltage - Breakdown (Min): 13.3V Voltage - Clamping (Max) @ Ipp: 25.3V Current - Peak Pulse (10/1000µs): 91A (8/20µs) Power - Peak Pulse: 400W Power Line Protection: No Unidirectional Channels: 1

Win Source Part Number: 1362071-SM4T14AY
Category: Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Fake Threat In the Open Market: 31 pct.
Type: Zener
MSL Level: 1 (Unlimited)
Mfr: STMicroelectronics
Series: Automotive, AEC-Q101, SM4TY, TRANSIL™
Package: Tape & Reel
Product Status: Active
Package / Case: DO-214AC, SMA
Supplier Device Package: SMA (DO-214AC)
Base Product Number: SM4T14
Mounting Type: Surface Mount
HTSUS: 8541.10.0080
Applications: Automotive
REACH Status: REACH Unaffected
ECCN: EAR99
Voltage - Reverse Standoff (Typ): 12V
Voltage - Breakdown (Min): 13.3V
Voltage - Clamping (Max) @ Ipp: 25.3V
Current - Peak Pulse (10/1000µs): 91A (8/20µs)
Power - Peak Pulse: 400W
Power Line Protection: No
Unidirectional Channels: 1

Buy Now Datasheet
Automotive 400 W TVS Protection Diode - 144-SM4T14AY - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Automotive 400 W TVS Protection Diode
144-SM4T14AY
Automotive 400 W TVS Protection Diode 144-SM4T14AY
Automotive 400 W TVS in SMA Product overview: SM4T14AY from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, TVS, 400 W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, Automotive, TVS, 400 W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SM4T14AY can be used for catalog matching and distributor lookup.

Automotive 400 W TVS in SMA Product overview: SM4T14AY from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, TVS, 400 W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, Automotive, TVS, 400 W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SM4T14AY can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SM4T14AY - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SM4T14AY
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SM4T14AY
TVS DIODE 12VWM 25.3VC SMA

TVS DIODE 12VWM 25.3VC SMA

Supplier's Site
TVS Diodes - SM4T14AY - ODG (Origin Data Global)
Shenzhen, China
TVS Diodes
SM4T14AY
TVS Diodes SM4T14AY
TVS DIODE 12VWM 25.3VC SMA

TVS DIODE 12VWM 25.3VC SMA

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number 497-11792-2-ND 1362071-SM4T14AY 144-SM4T14AY SM4T14AY SM4T14AY
Product Name TVS Diodes Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes Automotive 400 W TVS Protection Diode Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes TVS Diodes
Configuration Single Single
Package SMA; DO-214AC, SMA DO-214AC, SMA Tape and Reel SMA; SMA (DO-214AC) SMA; DO-214AC, SMA
Peak Pulse Power 400 watts 400 watts 400 watts 400 watts 400 watts
VC 25.3 volts 25.3 volts 25.3 volts 25.3 volts
VBR 13.3 volts 13.3 volts 13.3 volts 13.3 volts
Unlock Full Specs
to access all available technical data