18.6V Clamp 215A (8/20µs) Ipp Tvs Diode Surface Mount SMB (DO-214AA)
18.6V Clamp 215A (8/20µs) Ipp Tvs Diode Surface Mount SMB (DO-214AA)
18.6V Clamp 215A (8/20µs) Ipp Tvs Diode Surface Mount SMB (DO-214AA)
TVS Diode Uni-Dir 8.55V 600W SMB SMT Product overview: SM6T10A from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 8.55V, 600W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 8.55V, 600W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SM6T10A can be used for catalog matching and distributor lookup.
TVS DIODE 8.55VWM 18.6VC SMB
DIODE, TVS, 10V, 600W; Clamping Voltage Vc Max:18.6V; Diode Case Style:DO-214AA (SMB); No. of Pins:2Pins; Operating Voltage:10V; Power Dissipation Pd:600W; Product Range:-; Automotive Qualification Standard:-; MSL:MSL 1 - Unlimited RoHS Compliant: Yes
TVS DIODE 8.55VWM 18.6VC SMB
| DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 497-14166-2-ND | 144-SM6T10A | SM6T10A | 34M8603 | SM6T10A |
| Product Name | TVS Diodes | 8.55V 600W TVS Protection Diode | TVS Diodes | Diode, Tvs, 10V, 600W; Clamping Voltage Vc Max Stmicroelectronics | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | |||
| Package | SMB; DO-214AA, SMB | Tape and Reel | SMB; DO-214AA, SMB | SMB; SMB (DO-214AA) | |
| Peak Pulse Power | 600 watts | 600 watts | 600 watts | 600 watts | |
| VC | 14.5 volts | 18.6 volts | 18.6 volts | ||
| VBR | 9.5 volts | 9.5 volts | 9.5 volts |