Semtech Corp. 400W 2.8V SOT-23 TVS Protection Diode SLVU2.8.TCT

Description
TVS Diode Zener Uni-Directional 2.8V 12.5V SOT-23-3 T/R
Request a Quote Datasheet
Description
TVS Diode Zener Uni-Directional 2.8V 12.5V SOT-23-3 T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - SLVU2.8.TCT - Rochester Electronics
Newburyport, MA, United States
TVS Diode Zener Uni-Directional 2.8V 12.5V SOT-23-3 T/R

TVS Diode Zener Uni-Directional 2.8V 12.5V SOT-23-3 T/R

Supplier's Site Datasheet
Singapore, Singapore
400W 2.8V SOT-23 TVS Protection Diode
144-SLVU2.8.TCT
400W 2.8V SOT-23 TVS Protection Diode 144-SLVU2.8.TCT
TVS Diode, 400W, 2.8V, Unidirectional, SOT-23 Product overview: SLVU2.8.TCT from Semtech is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 400W, 2.8V, SOT-23. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 400W, 2.8V, SOT-23, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SLVU2.8.TCT can be used for catalog matching and distributor lookup.

TVS Diode, 400W, 2.8V, Unidirectional, SOT-23 Product overview: SLVU2.8.TCT from Semtech is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 400W, 2.8V, SOT-23. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 400W, 2.8V, SOT-23, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SLVU2.8.TCT can be used for catalog matching and distributor lookup.

Supplier's Site
TVS Diodes - 6910786 - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
6910786
TVS Diodes 6910786
Semtech SLVU2.8.TCT TVS Diode

Semtech SLVU2.8.TCT TVS Diode

Supplier's Site
TVS Diodes - 6910786P - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
6910786P
TVS Diodes 6910786P
Semtech SLVU2.8.TCT TVS Diode

Semtech SLVU2.8.TCT TVS Diode

Supplier's Site
TVS Diodes - 1700829 - RS Components, Ltd.
Corby, Northants, United Kingdom
TVS Diodes
1700829
TVS Diodes 1700829
Semtech SLVU2.8.TCT TVS Diode

Semtech SLVU2.8.TCT TVS Diode

Supplier's Site
TVS Diodes - SLVU2.8.TCTCT-ND - DigiKey
Thief River Falls, MN, United States
12.5V Clamp 24A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3

12.5V Clamp 24A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3

Buy Now Datasheet
TVS Diodes - SLVU2.8.TCTDKR-ND - DigiKey
Thief River Falls, MN, United States
12.5V Clamp 24A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3

12.5V Clamp 24A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3

Buy Now Datasheet
TVS Diodes - SLVU2.8.TCTTR-ND - DigiKey
Thief River Falls, MN, United States
12.5V Clamp 24A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3

12.5V Clamp 24A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3

Buy Now Datasheet
TVS Diodes - SLVU2.8.TCT - ODG (Origin Data Global)
Shenzhen, China
TVS Diodes
SLVU2.8.TCT
TVS Diodes SLVU2.8.TCT
TVS DIODE 2.8VWM 12.5VC SOT23-3

TVS DIODE 2.8VWM 12.5VC SOT23-3

Supplier's Site Datasheet
Tvs Diode, 400W, 2.8V, Sot-23; Clamping Voltage Vc Max Semtech - 37K8424 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, 400W, 2.8V, Sot-23; Clamping Voltage Vc Max Semtech
37K8424
Tvs Diode, 400W, 2.8V, Sot-23; Clamping Voltage Vc Max Semtech 37K8424
TVS DIODE, 400W, 2.8V, SOT-23; Clamping Voltage Vc Max:15V; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Voltage:2.8V; Power Dissipation Pd:400W; Product Range:SLVU2 Series; Automotive Qualification Standard:- RoHS Compliant: Yes

TVS DIODE, 400W, 2.8V, SOT-23; Clamping Voltage Vc Max:15V; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Voltage:2.8V; Power Dissipation Pd:400W; Product Range:SLVU2 Series; Automotive Qualification Standard:- RoHS Compliant: Yes

Supplier's Site Datasheet
Tvs Diode, 400W, 2.8V, Sot-23, Full Reel; Clamping Voltage Vc Max Semtech - 67K8971 - Newark, An Avnet Company
Chicago, IL, United States
Tvs Diode, 400W, 2.8V, Sot-23, Full Reel; Clamping Voltage Vc Max Semtech
67K8971
Tvs Diode, 400W, 2.8V, Sot-23, Full Reel; Clamping Voltage Vc Max Semtech 67K8971
TVS DIODE, 400W, 2.8V, SOT-23, FULL REEL; Clamping Voltage Vc Max:15V; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Voltage:2.8V; Power Dissipation Pd:400W; Product Range:-; Automotive Qualification Standard:- RoHS Compliant: Yes

TVS DIODE, 400W, 2.8V, SOT-23, FULL REEL; Clamping Voltage Vc Max:15V; Diode Case Style:SOT-23; No. of Pins:3Pins; Operating Voltage:2.8V; Power Dissipation Pd:400W; Product Range:-; Automotive Qualification Standard:- RoHS Compliant: Yes

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SLVU2.8.TCT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SLVU2.8.TCT
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SLVU2.8.TCT
TVS DIODE 2.8VWM 12.5VC SOT23-3

TVS DIODE 2.8VWM 12.5VC SOT23-3

Supplier's Site

Technical Specifications

  Rochester Electronics ERSAELECTRONICS PTE. LTD. RS Components, Ltd. RS Components, Ltd. DigiKey ODG (Origin Data Global) Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number SLVU2.8.TCT 144-SLVU2.8.TCT 6910786 6910786P SLVU2.8.TCTCT-ND SLVU2.8.TCT 37K8424 SLVU2.8.TCT
Product Name 400W 2.8V SOT-23 TVS Protection Diode TVS Diodes TVS Diodes TVS Diodes TVS Diodes Tvs Diode, 400W, 2.8V, Sot-23; Clamping Voltage Vc Max Semtech Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
Life Cycle Stage Active
Package SOT23; SOT-23 Tape and Reel SOT23; Sot-23 SOT23; SOT-23 SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 SOT23; SOT-23 SOT23; SOT-23-3
RoHS Compliant RoHS RoHS RoHS RoHS RoHS RoHS
Configuration Single Single Single Single
Peak Pulse Power 400 watts 400 watts 400 watts 400 watts
Unlock Full Specs
to access all available technical data