Vishay Precision Group SMD 2A 30V Diode and Rectifier SL23-E3/52T

Description
2A 30V Rectifier Diode, SMB, Surface Mount Product overview: SL23-E3/52T from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2A, 30V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 2A, 30V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SL23-E3/52T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
2A 30V Rectifier Diode, SMB, Surface Mount Product overview: SL23-E3/52T from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2A, 30V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 2A, 30V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SL23-E3/52T can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 2A 30V Diode and Rectifier - 280-SL23-E3/52T - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 2A 30V Diode and Rectifier
280-SL23-E3/52T
SMD 2A 30V Diode and Rectifier 280-SL23-E3/52T
2A 30V Rectifier Diode, SMB, Surface Mount Product overview: SL23-E3/52T from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2A, 30V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 2A, 30V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SL23-E3/52T can be used for catalog matching and distributor lookup.

2A 30V Rectifier Diode, SMB, Surface Mount Product overview: SL23-E3/52T from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2A, 30V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, SMD, 2A, 30V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SL23-E3/52T can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - SL23-E3/52T - 028811-SL23-E3/52T - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - SL23-E3/52T
028811-SL23-E3/52T
Diodes, Rectifiers - Single - SL23-E3/52T 028811-SL23-E3/52T
Manufacturer: Vishay Win Source Part Number: 028811-SL23-E3/52T Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 30V Current - Average Rectified (Io): 2A Voltage - Forward (Vf) (Max) @ If: 440mV @ 2A Current - Reverse Leakage @ Vr: 400μA @ 30V Operating Temperature - Junction: -55°C to 125°C Family Name: SL23 Categories: Discrete Semiconductor Products Status: Active Case / Package: DO-214AA (SMB) Speed(Frequency): Fast Recovery = 200mA (Io) Alternative Parts (Cross-Reference): SL23HE3_A/H; SL23HM3_A/H; SL23HE3_A/I; SL23HM3_A/I; Introduction Date: June 24, 1998 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Sufficient

Manufacturer: Vishay
Win Source Part Number: 028811-SL23-E3/52T
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 30V
Current - Average Rectified (Io): 2A
Voltage - Forward (Vf) (Max) @ If: 440mV @ 2A
Current - Reverse Leakage @ Vr: 400μA @ 30V
Operating Temperature - Junction: -55°C to 125°C
Family Name: SL23
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-214AA (SMB)
Speed(Frequency): Fast Recovery = 200mA (Io)
Alternative Parts (Cross-Reference): SL23HE3_A/H; SL23HM3_A/H; SL23HE3_A/I; SL23HM3_A/I;
Introduction Date: June 24, 1998
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Single Diodes - SL23-E3/52TGITR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SL23-E3/52TGITR-ND
Single Diodes SL23-E3/52TGITR-ND
Diode Schottky 30V 2A Surface Mount DO-214AA (SMB)

Diode Schottky 30V 2A Surface Mount DO-214AA (SMB)

Buy Now Datasheet
Single Diodes - SL23-E3/52TGICT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
SL23-E3/52TGICT-ND
Single Diodes SL23-E3/52TGICT-ND
Diode Schottky 30V 2A Surface Mount DO-214AA (SMB)

Diode Schottky 30V 2A Surface Mount DO-214AA (SMB)

Buy Now Datasheet
Schottky Rectifier, 2A 30V Do-214Aa, Full Reel; Repetitive Peak Reverse Voltage Vishay - 77K2550 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rectifier, 2A 30V Do-214Aa, Full Reel; Repetitive Peak Reverse Voltage Vishay
77K2550
Schottky Rectifier, 2A 30V Do-214Aa, Full Reel; Repetitive Peak Reverse Voltage Vishay 77K2550
SCHOTTKY RECTIFIER, 2A 30V DO-214AA, FULL REEL; Repetitive Peak Reverse Voltage:30V; Average Forward Current:2A; Diode Configuration:Single ; Diode Case Style:DO-214AA (SMB); No. of Pins:2Pins; Forward Voltage Max:440mV RoHS Compliant: Yes

SCHOTTKY RECTIFIER, 2A 30V DO-214AA, FULL REEL; Repetitive Peak Reverse Voltage:30V; Average Forward Current:2A; Diode Configuration:Single; Diode Case Style:DO-214AA (SMB); No. of Pins:2Pins; Forward Voltage Max:440mV RoHS Compliant: Yes

Supplier's Site
Schottky Rectifier, 2A 30V Do-214Aa; Repetitive Reverse Voltage Vrrm Max Vishay - 05R5720 - Newark, An Avnet Company
Chicago, IL, United States
Schottky Rectifier, 2A 30V Do-214Aa; Repetitive Reverse Voltage Vrrm Max Vishay
05R5720
Schottky Rectifier, 2A 30V Do-214Aa; Repetitive Reverse Voltage Vrrm Max Vishay 05R5720
SCHOTTKY RECTIFIER, 2A 30V DO-214AA; Repetitive Reverse Voltage Vrrm Max:30V; Forward Current If(AV):2A; Diode Configuration:Single ; Diode Case Style:DO-214AA; No. of Pins:2Pins; Forward Voltage VF Max:440mV; Product Range:- RoHS Compliant: Yes

SCHOTTKY RECTIFIER, 2A 30V DO-214AA; Repetitive Reverse Voltage Vrrm Max:30V; Forward Current If(AV):2A; Diode Configuration:Single; Diode Case Style:DO-214AA; No. of Pins:2Pins; Forward Voltage VF Max:440mV; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - SL23-E3/52T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
SL23-E3/52T
Discrete Semiconductor Products - Diodes - Rectifiers SL23-E3/52T
DIODE SCHOTTKY 30V 2A DO214AA

DIODE SCHOTTKY 30V 2A DO214AA

Supplier's Site
Rectifier, Schottky; DO-214AA(SMB); 2.0A; 0.32; 30; 10 mA; -55 degC; 125 degC - 70217388 - Allied Electronics, Inc.
Fort Worth, TX, USA
Rectifier, Schottky; DO-214AA(SMB); 2.0A; 0.32; 30; 10 mA; -55 degC; 125 degC
70217388
Rectifier, Schottky; DO-214AA(SMB); 2.0A; 0.32; 30; 10 mA; -55 degC; 125 degC 70217388
Features: Low Profile Package Ideal for Automated Placement Guardring for Overvoltage Protection Low Power Losses, High Efficiency Very Low Forward Voltage Drop High Surge Capability Meets MSL Level 1, Per J-STD-020, LF Maximum Peak of 260°C Solder Dip 260°C, 40 s Component in Accordance to RoHS 2002/95/EC and WEEE 2002/96/EC Applications: For use in low voltage high frequency inverters, freewheeling, DC-to-DC converters, and polarity protection applications.

Features:

  • Low Profile Package
  • Ideal for Automated Placement
  • Guardring for Overvoltage Protection
  • Low Power Losses, High Efficiency
  • Very Low Forward Voltage Drop
  • High Surge Capability
  • Meets MSL Level 1, Per J-STD-020, LF Maximum Peak of 260°C
  • Solder Dip 260°C, 40 s
  • Component in Accordance to RoHS 2002/95/EC and WEEE 2002/96/EC
    Applications:
    For use in low voltage high frequency inverters, freewheeling, DC-to-DC converters, and polarity protection applications.
Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
SL23-E3/52T
Schottky Diodes & Rectifiers SL23-E3/52T
Schottky Diodes & Rectifiers 2.0 Amp 30 Volt

Schottky Diodes & Rectifiers 2.0 Amp 30 Volt

Buy Now Datasheet
Single Diodes - SL23-E3/52T - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
SL23-E3/52T
Single Diodes SL23-E3/52T
DIODE SCHOTTKY 30V 2A DO214AA

DIODE SCHOTTKY 30V 2A DO214AA

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited Allied Electronics, Inc. VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Rectifiers Schottky Diodes Diodes Rectifiers Rectifiers Rectifiers Schottky Diodes Schottky Diodes Schottky Diodes
Product Number 280-SL23-E3/52T 028811-SL23-E3/52T SL23-E3/52TGITR-ND 77K2550 05R5720 SL23-E3/52T 70217388 SL23-E3/52T SL23-E3/52T
Product Name SMD 2A 30V Diode and Rectifier Diodes, Rectifiers - Single - SL23-E3/52T Single Diodes Schottky Rectifier, 2A 30V Do-214Aa, Full Reel; Repetitive Peak Reverse Voltage Vishay Schottky Rectifier, 2A 30V Do-214Aa; Repetitive Reverse Voltage Vrrm Max Vishay Discrete Semiconductor Products - Diodes - Rectifiers Rectifier, Schottky; DO-214AA(SMB); 2.0A; 0.32; 30; 10 mA; -55 degC; 125 degC Schottky Diodes & Rectifiers Single Diodes
Package Tape and Reel SMB; DO-214AA (SMB) SMB; DO-214AA (SMB) DO-214AA SMB SMB SMB (DO-214AA) SMB; DO-214AA, SMB
RoHS Compliant RoHS RoHS RoHS
IO 2 amps
Tj -55 C (-67 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to ? C (-67 to ? F)
Life Cycle Stage Active Active
Unlock Full Specs
to access all available technical data