100V Clamp 100A (8/20µs) Ipp Tvs Diode Surface Mount SMC
100V Clamp 100A (8/20µs) Ipp Tvs Diode Surface Mount SMC
100V Clamp 100A (8/20µs) Ipp Tvs Diode Surface Mount SMC
SM15T56CAY TVS Transil Automotive 56V,Bi
SM15T56CAY TVS Transil Automotive 56V,Bi
SM15T56CAY TVS Transil Automotive 56V,Bi
1.5kW Bidirectional TVS Diode, 48V, SMC, 150°C Product overview: SM15T56CAY from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 48V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 48V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SM15T56CAY can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 1096945-SM15T56CAY
Packaging: Reel - TR
Type: Zener
Applications: Automotive
Mounting: SMD (SMT)
Bidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: SMC
STAND-OFF Voltage (Vwm): 48V
Minimum Breakdown Voltage: 53.3V
Max Clamping Voltage: 100V
Peak Pulse Current(Ippm): 100A (8/20μs)
Power Dissipation - Pd: 1500W (1.5kW)
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Balance
TVS DIODE 48VWM 100VC SMC
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 497-11779-2-ND | 7957530P | 7957530 | 144-SM15T56CAY | 1096945-SM15T56CAY | SM15T56CAY | SM15T56CAY |
| Product Name | TVS Diodes | TVS Diodes | TVS Diodes | 48V TVS Protection Diode | TVS - TVS - Diodes - SM15T56CAY | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | Single | Single | |||
| Package | DO-214AB, SMC | DO-214 | Do-214ab (smc) | Tape and Reel | SMC | DO-214AB, SMC | SMC |
| Peak Pulse Power | 1500 watts | 1500 watts | 1500 watts | 1500 watts | |||
| VC | 100 volts | 100 volts | 100 volts | 100 volts | |||
| VBR | 53.3 volts | 53.3 volts | 53.3 volts | 53.3 volts |