DIODE GP 400V 1A MELF DO-213AB Product overview: SM4004 from Diotec Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SM4004 can be used for catalog matching and distributor lookup.
DIODE STANDARD 400V 1A DO213AB
DIODE GEN PURP 400V 1A MELF
Diode Standard 400V 1A Surface Mount MELF DO-213AB
DIODE GP 400V 1A MELF DO-213AB
DIODE GP 400V 1A MELF DO-213AB
| ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Rectifiers | Diodes |
| Product Number | 280-SM4004 | 4878-SM4004DKR-ND | SM4004 | SM4004 |
| Product Name | 400V 1A Diode and Rectifier | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes |
| Package | Tape & Reel (TR) | MELF | ||
| RoHS Compliant | RoHS | |||
| Tj | -50 C (-58 F) | -50 to 175 C (-58 to 347 F) | ||
| Life Cycle Stage | Active |