600W TVS Diode, Unidirectional, 30.8V, SMB Product overview: SM6T36A-E3/52 from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 600W, 30.8V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 600W, 30.8V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SM6T36A-E3/52 can be used for catalog matching and distributor lookup.
49.9V Clamp 12A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
49.9V Clamp 12A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
49.9V Clamp 12A Ipp Tvs Diode Surface Mount DO-214AA (SMBJ)
TVS DIODE 30.8VWM 49.9VC DO214AA
TVS DIODE 30.8VWM 49.9VC DO214AA
DIODE, TVS, 600W, 36V, UNIDIRECTIONAL, SMB; Product Range:Transil SM6T Series; TVS Polarity:Unidirectio
| RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | 7104979 | 7104979P | 144-SM6T36A-E3/52 | SM6T36A-E3/52GITR-ND | SM6T36A-E3/52 | SM6T36A-E3/52 | 10R0761 |
| Product Name | TVS Diodes | TVS Diodes | 600W 30.8V TVS Protection Diode | TVS Diodes | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Diode, Tvs, 600W, 36V, Unidirectional, Smb; Product Range Vishay |
| Configuration | Single | Single | Single | Single | |||
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | |||
| Package | Do-214aa (smb) | DO-214 | Tape and Reel | SMB; DO-214AA, SMB | SMB; DO-214AA, SMB | SMB; DO-214AA (SMBJ) | |
| Pin Count | 2 | 2 | |||||
| Direction | Unidirectional | Unidirectional |