9.8V Clamp 17A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3 (TO-236)
9.8V Clamp 17A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3 (TO-236)
9.8V Clamp 17A (8/20µs) Ipp Tvs Diode Surface Mount SOT-23-3 (TO-236)
5V TVS Diode, Unidirectional, 2-Ch, SOT-23-3, 225pF, 9.8V Clamp Product overview: SM05T1G from onsemi is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 5V, 225pF, 9.8V, SOT-23. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 5V, 225pF, 9.8V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SM05T1G can be used for catalog matching and distributor lookup.
TVS DIODE 5VWM 9.8VC SOT23-3
TVS DIODE 5VWM 9.8VC SOT23-3
TVS DIODE ARRAY, 300W, 5V, SOT-23; Clamping Voltage Vc Max:9.8V; Diode Case Style:SOT-23; No. of Pins:3Pins; Power Dissipation Pd:225mW; Product Range:-; Automotive Qualification Standard:AEC-Q101; Breakdown Voltage Vbr:6.8V RoHS Compliant: Yes
TVS DIODE ARRAY, 300W, 5V, SOT-23, FULL REEL; Zener Voltage Nom:-; Diode Configuration:Common
Zener Array Diode, Dual Common Anode, 300 mW, -55 C, 150 C, SOT-23 RoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diode Arrays | Diode Arrays | Diode Arrays |
| Product Number | SM05T1GOSDKR-ND | 144-SM05T1G | SM05T1G | SM05T1G | 10N9611 | 45J2269 | 90W9619 |
| Product Name | TVS Diodes | 5V 225pF 9.8V SOT-23 TVS Protection Diode | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes | Tvs Diode Array, 300W, 5V, Sot-23; Clamping Voltage Vc Max Onsemi | Tvs Diode Array, 300W, 5V, Sot-23, Full Reel; Zener Voltage Nom Onsemi | Zener Array Diode, Dual Common Anode, 300 Mw, -55 C, 150 C, Sot-23 Rohs Compliant Onsemi |
| Configuration | Single | Single | |||||
| Package | SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 | Tape and Reel | SOT23; SOT-23-3 (TO-236) | SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 | SOT23; SOT-23 | SOT23; SOT-23 | |
| Peak Pulse Power | 300 watts | 300 watts | 300 watts | 300 watts | |||
| VC | 9.8 volts | 9.8 volts | 9.8 volts | ||||
| VBR | 6.2 volts | 6.2 volts | 6.2 volts | 6.8 volts |