24.4V Clamp 123A Ipp Tvs Diode Surface Mount SMC (DO-214AB)
24.4V Clamp 123A Ipp Tvs Diode Surface Mount SMC (DO-214AB)
24.4V Clamp 123A Ipp Tvs Diode Surface Mount SMC (DO-214AB)
3kW Unidirectional TVS Diode, 15V Working Voltage, DO-214AB Product overview: SM30T18AY from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 15V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 15V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SM30T18AY can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 1250838-SM30T18AY
Manufacturer Homepage: www.st.com
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited
TVS DIODE 15VWM 24.4VC SMC
TVS DIODE 15VWM 24.4VC SMC
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 497-12173-1-ND | 144-SM30T18AY | 1250838-SM30T18AY | SM30T18AY | SM30T18AY |
| Product Name | TVS Diodes | 15V TVS Protection Diode | TVS - TVS - Diodes - SM30T18AY | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes |
| Configuration | Single | Single | |||
| Package | DO-214AB, SMC | Tape and Reel | SMC | DO-214AB, SMC | |
| Peak Pulse Power | 3000 watts | 3000 watts | 3000 watts | 3000 watts | |
| VC | 24.4 volts | 24.4 volts | 24.4 volts | ||
| VBR | 16.7 volts | 16.7 volts | 16.7 volts |