TVS DIODE 5VWM 15VC SOT23
| DigiKey | ODG (Origin Data Global) | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | 4518-SM05.TCTTR-ND | SM05.TCT |
| Product Name | TVS Diodes | TVS Diodes |
| Configuration | Single | |
| Package | SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 | |
| Peak Pulse Power | 150 watts | |
| VC | 15 volts |