32.5V Clamp 123A (8/20µs) Ipp Tvs Diode Surface Mount SMB (DO-214AA)
32.5V Clamp 123A (8/20µs) Ipp Tvs Diode Surface Mount SMB (DO-214AA)
32.5V Clamp 123A (8/20µs) Ipp Tvs Diode Surface Mount SMB (DO-214AA)
600W TVS Diode, 15.3V VRRM, Unidirectional, SMB Product overview: SM6T18A from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 600W, 15.3V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 600W, 15.3V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SM6T18A can be used for catalog matching and distributor lookup.
Unidirectional 600W TVS diode,SM6T18A
Unidirectional 600W TVS diode,SM6T18A
Unidirectional 600W TVS diode,SM6T18A
TVS DIODE 15.3VWM 32.5VC SMB
TVS DIODE, 600W, 18V, DO-214AA; Product Range:Transil SM6T Series; TVS Polarity:Unidirectio
Transient Voltage Suppressor, TVS, Transil SM6T Series, Unidirectional, 15.3 V, DO-214AA, 2, 17.1 V RoHS Compliant: Yes
TVS DIODE 15.3VWM 32.5VC SMB
| DigiKey | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | ODG (Origin Data Global) | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 497-7431-6-ND | 144-SM6T18A | 4864921 | 4864921P | SM6T18A | 26M3192 | 94W9535 | SM6T18A |
| Product Name | TVS Diodes | 600W 15.3V TVS Protection Diode | TVS Diodes | TVS Diodes | TVS Diodes | Tvs Diode, 600W, 18V, Do-214Aa; Product Range Stmicroelectronics | Transient Voltage Suppressor, Tvs, Transil Sm6T Series, Unidirectional, 15.3 V, Do-214Aa, 2, 17.1 V Rohs Compliant Stmicroelectronics | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | Single | Single | ||||
| Package | SMB; DO-214AA, SMB | Tape and Reel | Do-214aa (smb) | DO-214 | SMB; DO-214AA, SMB | SMB; DO-214AA (SMB) | SMB; SMB (DO-214AA) | |
| Peak Pulse Power | 600 watts | 600 watts | 600 watts | 600 watts | ||||
| VC | 25.2 volts | 32.5 volts | 32.5 volts | |||||
| VBR | 17.1 volts | 17.1 volts | 17.1 volts |