21.5V Clamp 140A Ipp Tvs Diode Surface Mount SMC (DO-214AB)
21.5V Clamp 140A Ipp Tvs Diode Surface Mount SMC (DO-214AB)
21.5V Clamp 140A Ipp Tvs Diode Surface Mount SMC (DO-214AB)
Automotive 3000 W TVS in SMC Product overview: SM30T15AY from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, TVS, 3000 W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, Automotive, TVS, 3000 W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SM30T15AY can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 1250837-SM30T15AY
Manufacturer Homepage: www.st.com
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
TVS DIODE 13VWM 21.5VC SMC
TVS DIODE 13VWM 21.5VC SMC
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 497-15401-1-ND | 144-SM30T15AY | 1250837-SM30T15AY | SM30T15AY | SM30T15AY |
| Product Name | TVS Diodes | Automotive 3000 W TVS Protection Diode | TVS - TVS - Diodes - SM30T15AY | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS Diodes |
| Configuration | Single | Single | |||
| Package | DO-214AB, SMC | SMC | DO-214AB, SMC | ||
| Peak Pulse Power | 3000 watts | 3000 watts | 3000 watts | ||
| VC | 21.5 volts | 21.5 volts | 21.5 volts |