Diode Schottky 40V 1.1A Surface Mount DO-219AB (SMF)
Diode Schottky 40V 1.1A Surface Mount DO-219AB (SMF)
Diode Schottky 40V 1.1A Surface Mount DO-219AB (SMF)
Rectifier Diode, Schottky, 1 Phase, 1 Element, 1.1A, 40V V(RRM), Silicon, DO-219AB, SMF, 2 PIN Product overview: SL04-E3-08 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 1.1A, 40V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.1A, 40V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-SL04-E3-08 can be used for catalog matching and distributor lookup.
Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 734429-SL04-E3-08
Packaging: Reel
Mounting Style: SMD
Speed: Fast Recovery = 200mA (Io)
Diode Type: Schottky
Current - Average Rectified (Io): 1.1A
Reverse Recovery Time (trr): 10ns
Operating Temperature - Junction: 175°C (Maximum)
Categories: Discrete Semiconductor Products
Supplier Device Package: DO-219AB (SMF)
Manufacturer Package: DO-219AB
Voltage - DC Reverse (Vr) (Maximum): 40V
Popularity: Low
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Sufficient
Family Part Number: SL04
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Voltage - Forward (Vf) (Maximum) at If: 540mV at 1.1A
Current - Reverse Leakage at Vr: 20μA at 40V
Capacitance at Vr, F: 65pF at 4V, 1MHz
DIODE SCHOTTKY 40V 1.1A DO219AB
SCHOTTKY RECTIFIER, 40V, 1.1A, DO-219AB; Repetitive Peak Reverse Voltage:40V; Average Forward Current:1.1A; Diode Configuration:Single
Schottky Diodes & Rectifiers 40V Vrrm If(AV)1.1A 40A Ifsm eSMP
DIODE SCHOTTKY 40V 1.1A DO219AB
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Schottky Diodes | Rectifiers | Rectifiers | Schottky Diodes | Schottky Diodes |
| Product Number | SL04-E3-08GITR-ND | 280-SL04-E3-08 | 734429-SL04-E3-08 | SL04-E3-08 | 94Y6478 | SL04-E3-08 | SL04-E3-08 |
| Product Name | Single Diodes | Schottky 1.1A 40V Diode and Rectifier | Diodes, Rectifiers - Single - SL04-E3-08 | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Rectifier, 40V, 1.1A, Do-219Ab; Repetitive Peak Reverse Voltage Vishay | Schottky Diodes & Rectifiers | Single Diodes |
| Tj | 175 C (347 F) | 175 C (347 F) | |||||
| RoHS Compliant | RoHS | RoHS | |||||
| VF | 0.5400 volts | 0.5400 volts | 0.5400 volts | 0.5400 volts | |||
| trr | 10 ns | 10 ns | |||||
| Life Cycle Stage | Active |