1.5kW Bidirectional TVS Diode, 30.8V, 49.9V Clamp, SMC Product overview: SM15T36CAY from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 30.8V, 49.9V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 30.8V, 49.9V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SM15T36CAY can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 1096938-SM15T36CAY
Packaging: Reel - TR
Type: Zener
Applications: Automotive
Mounting: SMD (SMT)
Bidirectional Channels: 1
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: SMC
STAND-OFF Voltage (Vwm): 30.8V
Minimum Breakdown Voltage: 34.2V
Max Clamping Voltage: 64.3V
Peak Pulse Current(Ippm): 156A (8/20μs)
Power Dissipation - Pd: 1500W (1.5kW)
Popularity: Medium
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Sufficient
64.3V Clamp 156A (8/20µs) Ipp Tvs Diode Surface Mount SMC
64.3V Clamp 156A (8/20µs) Ipp Tvs Diode Surface Mount SMC
64.3V Clamp 156A (8/20µs) Ipp Tvs Diode Surface Mount SMC
TVS DIODE 30.8VWM 64.3VC SMC
TVS DIODE 30.8VWM 64.3VC SMC
Transient Voltage Suppressor, TVS, Transil SM15T Series, Bidirectional, 30.8 V, DO-214AB, 2, 34.2 V RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes |
| Product Number | 144-SM15T36CAY | 1096938-SM15T36CAY | 497-10903-1-ND | SM15T36CAY | SM15T36CAY | 97W2796 |
| Product Name | 30.8V 49.9V TVS Protection Diode | TVS - TVS - Diodes - SM15T36CAY | TVS Diodes | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Transient Voltage Suppressor, Tvs, Transil Sm15T Series, Bidirectional, 30.8 V, Do-214Ab, 2, 34.2 V Rohs Compliant Stmicroelectronics |
| Configuration | Single | Single | ||||
| RoHS Compliant | RoHS | RoHS | ||||
| Package | Tape and Reel | SMC | DO-214AB, SMC | DO-214AB, SMC | SMC | |
| Peak Pulse Power | 1500 watts | 1500 watts | 1500 watts | 1500 watts | ||
| Tj | -40 C (-40 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) |