Automotive 1500 W TVS in SMC Product overview: SM15T75AY from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, TVS, 1500 W. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, Automotive, TVS, 1500 W, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SM15T75AY can be used for catalog matching and distributor lookup.
Win Source Part Number: 1298576-SM15T75AY
Category: Circuit Protection>TVS - Diodes
Series: Automotive, AEC-Q101, SM15TY, TRANSIL™
Type: Zener
Package: Tape & Reel
Applications: Automotive
Standard Package: 2,500
Mounting: SMD (SMT)
Unidirectional Channels: 1
Voltage - Reverse Standoff (Typ): 64.1V
Voltage - Breakdown (Min): 71.3V
Voltage - Clamping (Max) @ Ipp: 134V
Power - Peak Pulse: 1500W (1.5kW)
Power Line Protection: No
Current - Peak Pulse (10/1000µs): 75A (8/20µs)
Package / Case: DO-214AB, SMC
Supplier Device Package: SMC
Temperature Range - Operating: -40°C ~ 150°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: STMicroelectronics
Other Names: -497-11782-6,497-117
Base Product Number: SM15T75
134V Clamp 75A (8/20µs) Ipp Tvs Diode Surface Mount SMC (DO-214AB)
134V Clamp 75A (8/20µs) Ipp Tvs Diode Surface Mount SMC (DO-214AB)
134V Clamp 75A (8/20µs) Ipp Tvs Diode Surface Mount SMC (DO-214AB)
Transient Voltage Suppressor, TVS, Transil SM15T Series, Unidirectional, 64.1 V, DO-214AB, 2 RoHS Compliant: Yes
TVS DIODE 64.1VWM 134VC SMC
TVS DIODE 64.1VWM 134VC SMC
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 144-SM15T75AY | 1298576-SM15T75AY | 497-11782-2-ND | 97W2809 | SM15T75AY | SM15T75AY |
| Product Name | Automotive 1500 W TVS Protection Diode | Circuit Protection - TVS - Diodes | TVS Diodes | Transient Voltage Suppressor, Tvs, Transil Sm15T Series, Unidirectional, 64.1 V, Do-214Ab, 2 Rohs Compliant Stmicroelectronics | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | ||||
| RoHS Compliant | RoHS | RoHS | ||||
| Package | Cut Tape | DO-214AB, SMC | DO-214AB, SMC | DO-214AB, SMC | SMC | |
| Peak Pulse Power | 1500 watts | 1500 watts | 1500 watts | 1500 watts | 1500 watts | |
| Tj | -40 C (-40 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) |