1.5kW Bidirectional TVS Diode, 178V Clamp, DO-214AB, SM Product overview: SM15T100CA-E3/57T from Vishay is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 178V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 178V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SM15T100CA-E3/57
137V Clamp 11A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
137V Clamp 11A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
137V Clamp 11A Ipp Tvs Diode Surface Mount DO-214AB (SMCJ)
TVS DIODE 85.5VWM 137VC DO214AB
TRANSIENT SUPPRESSOR DIODE,SINGLE,BIDIREC
TVS DIODE 85.5VWM 137VC DO214AB
| ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 144-SM15T100CA-E3/57T | SM15T100CA-E3/57TGICT-ND | SM15T100CA-E3/57T | 77K7340 | SM15T100CA-E3/57T |
| Product Name | 178V TVS Protection Diode | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | Transient Suppressor Diode,single,bidirectional,85.5V V(Rwm),do-214Ab Vishay | TVS Diodes |
| Configuration | Single | Single | |||
| RoHS Compliant | RoHS | ||||
| Package | Tape and Reel | DO-214AB, SMC | DO-214AB (SMCJ) | DO-214AB, SMC | |
| Peak Pulse Power | 1500 watts | 1500 watts | 1500 watts | 1500 watts | |
| Tj | -65 C (-85 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) | -65 to 150 C (-85 to 302 F) |