121V Clamp 33A (8/20µs) Ipp Tvs Diode Surface Mount SMB (DO-214AA)
121V Clamp 33A (8/20µs) Ipp Tvs Diode Surface Mount SMB (DO-214AA)
121V Clamp 33A (8/20µs) Ipp Tvs Diode Surface Mount SMB (DO-214AA)
Bidirectional 600W TVS diode,SM6T68CA
Bidirectional 600W TVS diode,SM6T68CA
Bidirectional 600W TVS diode,SM6T68CA
600W Bidirectional TVS Diode, 58.1V, SMB Product overview: SM6T68CA from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 600W, 58.1V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 600W, 58.1V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SM6T68CA can be used for catalog matching and distributor lookup.
Transient Voltage Suppressor, TVS, Transil SM6T Series, Bidirectional, 58.1 V, SMD, 2, 64.6 V RoHS Compliant: Yes
TVS DIODE 58.1VWM 121VC SMB
TVS DIODE 58.1VWM 121VC SMB
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 497-6500-1-ND | 4861449 | 4861449P | 144-SM6T68CA | 34M8617 | SM6T68CA | SM6T68CA |
| Product Name | TVS Diodes | TVS Diodes | TVS Diodes | 600W 58.1V TVS Protection Diode | Transient Voltage Suppressor, Tvs, Transil Sm6T Series, Bidirectional, 58.1 V, Smd, 2, 64.6 V Rohs Compliant Stmicroelectronics | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | Single | Single | |||
| Package | SMB; DO-214AA, SMB | Do-214aa (smb) | DO-214 | Tape and Reel | SMB; DO-214AA, SMB | SMB; SMB (DO-214AA) | |
| Peak Pulse Power | 600 watts | 600 watts | 600 watts | 600 watts | |||
| VC | 92 volts | 121 volts | 121 volts | ||||
| VBR | 64.6 volts | 64.6 volts | 64.6 volts |