Littelfuse, Inc. 8V 40A TVS Array SLVU2.8-4BTG

Description
The SLVU2.8-4BTG was designed to protect low voltage, CMOS devices from ESD and lightning induced transients. There is a compensating diode in series with each low voltage TVS to present a low loading capacitance to the line being protected. These robust structures can safely absorb repetitive ESD strikes at ±30kV (contact discharge) per IEC 61000-4-2 standard and each structure can safely dissipate up to 40A (IEC 61000-4-5 2nd edition, tP=8/20μs) with very low clamping voltages. IEC 61000-4-2 ESD protection: ±30kV by contact and ±30 kV through air IEC 61000-4-4 EFT protection: 40 A (5/50 ns) Lightning, IEC 61000-4-5 2nd edition, 40A (8/20μs) Low capacitance of 2pF per line Low leakage current of 1μA (MAX) at 2.8V SOIC-8 (JEDEC MO-012) pin configuration allows for simple flow-through layout RoHS Compliant and Lead Free Moisture Sensitivity Level (MSL-1)
Request a Quote Datasheet
Description
The SLVU2.8-4BTG was designed to protect low voltage, CMOS devices from ESD and lightning induced transients. There is a compensating diode in series with each low voltage TVS to present a low loading capacitance to the line being protected. These robust structures can safely absorb repetitive ESD strikes at ±30kV (contact discharge) per IEC 61000-4-2 standard and each structure can safely dissipate up to 40A (IEC 61000-4-5 2nd edition, tP=8/20μs) with very low clamping voltages. IEC 61000-4-2 ESD protection: ±30kV by contact and ±30 kV through air IEC 61000-4-4 EFT protection: 40 A (5/50 ns) Lightning, IEC 61000-4-5 2nd edition, 40A (8/20μs) Low capacitance of 2pF per line Low leakage current of 1μA (MAX) at 2.8V SOIC-8 (JEDEC MO-012) pin configuration allows for simple flow-through layout RoHS Compliant and Lead Free Moisture Sensitivity Level (MSL-1)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
8V 40A TVS Array - SLVU2.8-4BTG - Littelfuse, Inc.
Rosemont, IL, United States
8V 40A TVS Array
SLVU2.8-4BTG
8V 40A TVS Array SLVU2.8-4BTG
The SLVU2.8-4BTG was designed to protect low voltage, CMOS devices from ESD and lightning induced transients. There is a compensating diode in series with each low voltage TVS to present a low loading capacitance to the line being protected. These robust structures can safely absorb repetitive ESD strikes at ±30kV (contact discharge) per IEC 61000-4-2 standard and each structure can safely dissipate up to 40A (IEC 61000-4-5 2nd edition, tP=8/20μs) with very low clamping voltages. IEC 61000-4-2 ESD protection: ±30kV by contact and ±30 kV through air IEC 61000-4-4 EFT protection: 40 A (5/50 ns) Lightning, IEC 61000-4-5 2nd edition, 40A (8/20μs) Low capacitance of 2pF per line Low leakage current of 1μA (MAX) at 2.8V SOIC-8 (JEDEC MO-012) pin configuration allows for simple flow-through layout RoHS Compliant and Lead Free Moisture Sensitivity Level (MSL-1)

The SLVU2.8-4BTG was designed to protect low voltage, CMOS devices from ESD and lightning induced transients. There is a compensating diode in series with each low voltage TVS to present a low loading capacitance to the line being protected. These robust structures can safely absorb repetitive ESD strikes at ±30kV (contact discharge) per IEC 61000-4-2 standard and each structure can safely dissipate up to 40A (IEC 61000-4-5 2nd edition, tP=8/20μs) with very low clamping voltages. IEC 61000-4-2 ESD protection: ±30kV by contact and ±30 kV through air IEC 61000-4-4 EFT protection: 40 A (5/50 ns) Lightning, IEC 61000-4-5 2nd edition, 40A (8/20μs) Low capacitance of 2pF per line Low leakage current of 1μA (MAX) at 2.8V SOIC-8 (JEDEC MO-012) pin configuration allows for simple flow-through layout RoHS Compliant and Lead Free Moisture Sensitivity Level (MSL-1)

Supplier's Site Datasheet
TVS Diodes - F4206TR-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
F4206TR-ND
TVS Diodes F4206TR-ND
15V Clamp 40A (8/20µs) Ipp Tvs Diode Surface Mount 8-SOIC

15V Clamp 40A (8/20µs) Ipp Tvs Diode Surface Mount 8-SOIC

Buy Now Datasheet
TVS Diodes - F4206DKR-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
F4206DKR-ND
TVS Diodes F4206DKR-ND
15V Clamp 40A (8/20µs) Ipp Tvs Diode Surface Mount 8-SOIC

15V Clamp 40A (8/20µs) Ipp Tvs Diode Surface Mount 8-SOIC

Buy Now Datasheet
TVS Diodes - F4206CT-ND - DigiKey
Thief River Falls, MN, United States
TVS Diodes
F4206CT-ND
TVS Diodes F4206CT-ND
15V Clamp 40A (8/20µs) Ipp Tvs Diode Surface Mount 8-SOIC

15V Clamp 40A (8/20µs) Ipp Tvs Diode Surface Mount 8-SOIC

Buy Now Datasheet
TVS - TVS - Diodes - SLVU2.8-4BTG - 1096880-SLVU2.8-4BTG - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Diodes - SLVU2.8-4BTG
1096880-SLVU2.8-4BTG
TVS - TVS - Diodes - SLVU2.8-4BTG 1096880-SLVU2.8-4BTG
Manufacturer: Littelfuse Inc. Win Source Part Number: 1096880-SLVU2.8-4BTG Packaging: Reel - TR Type: Zener Applications: General Purpose Mounting: SMD (SMT) Bidirectional Channels: 4 Capacitance @ Frequency: 2pF @ 1MHz Categories: Circuit Protection Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 8-SOIC STAND-OFF Voltage (Vwm): 2.8V (Max) Minimum Breakdown Voltage: 3V Max Clamping Voltage: 15V Peak Pulse Current(Ippm): 40A (8/20μs) Power Dissipation - Pd: 600W Popularity: Medium Fake Threat In the Open Market: 87 pct. Supply and Demand Status: Balance Application Field: Used in Computers & Computer Peripherals, Communications & Networking, Industrial

Manufacturer: Littelfuse Inc.
Win Source Part Number: 1096880-SLVU2.8-4BTG
Packaging: Reel - TR
Type: Zener
Applications: General Purpose
Mounting: SMD (SMT)
Bidirectional Channels: 4
Capacitance @ Frequency: 2pF @ 1MHz
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 8-SOIC
STAND-OFF Voltage (Vwm): 2.8V (Max)
Minimum Breakdown Voltage: 3V
Max Clamping Voltage: 15V
Peak Pulse Current(Ippm): 40A (8/20μs)
Power Dissipation - Pd: 600W
Popularity: Medium
Fake Threat In the Open Market: 87 pct.
Supply and Demand Status: Balance
Application Field: Used in Computers & Computer Peripherals, Communications & Networking, Industrial

Buy Now Datasheet
Singapore, Singapore
600W 2.8V SOIC TVS Protection Diode
144-SLVU2.8-4BTG
600W 2.8V SOIC TVS Protection Diode 144-SLVU2.8-4BTG
TVS Diode, 600W, 2.8V, Unidirectional, 4-Element, SOIC Product overview: SLVU2.8-4BTG from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 600W, 2.8V, SOIC. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 600W, 2.8V, SOIC, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SLVU2.8-4BTG can be used for catalog matching and distributor lookup.

TVS Diode, 600W, 2.8V, Unidirectional, 4-Element, SOIC Product overview: SLVU2.8-4BTG from Littelfuse is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 600W, 2.8V, SOIC. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 600W, 2.8V, SOIC, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SLVU2.8-4BTG can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Esd Protection Array, 2.8V, Soic-8, Full Reel; Clamping Voltage Vc Max Littelfuse - 44W7164 - Newark, An Avnet Company
Chicago, IL, United States
Esd Protection Array, 2.8V, Soic-8, Full Reel; Clamping Voltage Vc Max Littelfuse
44W7164
Esd Protection Array, 2.8V, Soic-8, Full Reel; Clamping Voltage Vc Max Littelfuse 44W7164
ESD PROTECTION ARRAY, 2.8V, SOIC-8, FULL REEL; Clamping Voltage Vc Max:15V; Diode Case Style:SOIC; No. of Pins:8Pins; Operating Voltage:2.8V; Power Dissipation Pd:600W; Product Range:-; Automotive Qualification Standard:- RoHS Compliant: Yes

ESD PROTECTION ARRAY, 2.8V, SOIC-8, FULL REEL; Clamping Voltage Vc Max:15V; Diode Case Style:SOIC; No. of Pins:8Pins; Operating Voltage:2.8V; Power Dissipation Pd:600W; Product Range:-; Automotive Qualification Standard:- RoHS Compliant: Yes

Supplier's Site
Esd Protection Device, 2.8V, Soic-8; Clamping Voltage Vc Max Littelfuse - 15AC8661 - Newark, An Avnet Company
Chicago, IL, United States
Esd Protection Device, 2.8V, Soic-8; Clamping Voltage Vc Max Littelfuse
15AC8661
Esd Protection Device, 2.8V, Soic-8; Clamping Voltage Vc Max Littelfuse 15AC8661
ESD PROTECTION DEVICE, 2.8V, SOIC-8; Clamping Voltage Vc Max:15V; Diode Case Style:SOIC; No. of Pins:8Pins; Operating Voltage:2.8V; Power Dissipation Pd:600W; Product Range:SPA SLVU2.8-4 Series; Automotive Qualification Standard:-; RoHS Compliant: Yes

ESD PROTECTION DEVICE, 2.8V, SOIC-8; Clamping Voltage Vc Max:15V; Diode Case Style:SOIC; No. of Pins:8Pins; Operating Voltage:2.8V; Power Dissipation Pd:600W; Product Range:SPA SLVU2.8-4 Series; Automotive Qualification Standard:-; RoHS Compliant: Yes

Supplier's Site Datasheet
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes - SLVU2.8-4BTG - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes
SLVU2.8-4BTG
Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes SLVU2.8-4BTG
TVS DIODE 2.8VWM 15VC 8-SOIC

TVS DIODE 2.8VWM 15VC 8-SOIC

Supplier's Site
TVS Diodes SLVU2.8-4BTG
TVS DIODE 2.8VWM 15VC 8-SOIC

TVS DIODE 2.8VWM 15VC 8-SOIC

Supplier's Site Datasheet
TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) - SLVU2.8-4BTG - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD)
SLVU2.8-4BTG
TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) SLVU2.8-4BTG
40A@8/20us 600W 15V 3V Bi-Directional 2.8V@Max SOIC-8 Electrostatic and Surge Protection (TVS/ESD) ROHS

40A@8/20us 600W 15V 3V Bi-Directional 2.8V@Max SOIC-8 Electrostatic and Surge Protection (TVS/ESD) ROHS

Supplier's Site Datasheet

Technical Specifications

  Littelfuse, Inc. DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) LCSC Electronics Technology (HK) Limited
Product Category Diode Arrays Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Diode Arrays Diodes Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS) Transient Voltage Suppressor Diodes (TVS)
Product Number SLVU2.8-4BTG F4206TR-ND 1096880-SLVU2.8-4BTG 144-SLVU2.8-4BTG 44W7164 15AC8661 SLVU2.8-4BTG SLVU2.8-4BTG SLVU2.8-4BTG
Product Name 8V 40A TVS Array TVS Diodes TVS - TVS - Diodes - SLVU2.8-4BTG 600W 2.8V SOIC TVS Protection Diode Esd Protection Array, 2.8V, Soic-8, Full Reel; Clamping Voltage Vc Max Littelfuse Esd Protection Device, 2.8V, Soic-8; Clamping Voltage Vc Max Littelfuse Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes TVS Diodes TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD)
Diode Type Transient Voltage Suppressor Diodes
RoHS Compliant RoHS RoHS RoHS RoHS RoHS
VR 2.8 volts
CT 2 pF 2 pF
Configuration Single Single
Unlock Full Specs
to access all available technical data