48.3V Clamp 83A (8/20µs) Ipp Tvs Diode Surface Mount SMB (DO-214AA)
48.3V Clamp 83A (8/20µs) Ipp Tvs Diode Surface Mount SMB (DO-214AA)
48.3V Clamp 83A (8/20µs) Ipp Tvs Diode Surface Mount SMB (DO-214AA)
Bidirectional 600W TVS diode,SM6T27CA
Bidirectional 600W TVS diode,SM6T27CA
Bidirectional 600W TVS diode,SM6T27CA
600W Bidirectional TVS Diode, 27V DC, SMB Package Product overview: SM6T27CA from STMicroelectronics is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS, 600W, 27V. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, 600W, 27V, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-SM6T27CA can be used for catalog matching and distributor lookup.
TVS DIODE 23.1VWM 48.3VC SMB
DIODE, TVS, 27V, 600W; Product Range:Transil SM6T Series; TVS Polarity:Bidirection
Transient Voltage Suppressor, TVS, Transil SM6T Series, Bidirectional, 23.1 V, DO-214AA, 2, 25.7 V RoHS Compliant: Yes
83A@8/20us 600W 48.3V 25.7V 23.1V SMB(DO-214AA) Electrostatic and Surge Protection (TVS/ESD) ROHS
TVS DIODE 23.1VWM 48.3VC SMB
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Newark, An Avnet Company | LCSC Electronics Technology (HK) Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Diodes | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 497-7436-2-ND | 4864993 | 4864993P | 144-SM6T27CA | SM6T27CA | 34M8611 | SM6T27CA | SM6T27CA |
| Product Name | TVS Diodes | TVS Diodes | TVS Diodes | 600W 27V TVS Protection Diode | TVS Diodes | Diode, Tvs, 27V, 600W; Product Range Stmicroelectronics | TVS/Fuse/Board Level Protection >> Electrostatic and Surge Protection (TVS/ESD) | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | Single | Single | ||||
| Package | SMB; DO-214AA, SMB | Do-214aa (smb) | DO-214 | Tape and Reel | SMB; DO-214AA, SMB | SMB | SMB; SMB (DO-214AA) | |
| Peak Pulse Power | 600 watts | 600 watts | 600 watts | 600 watts | 600 watts | |||
| VC | 37.5 volts | 48.3 volts | 48.3 volts | 48.3 volts | ||||
| VBR | 25.7 volts | 25.7 volts | 25.7 volts | 25.7 volts |