Diode Standard, Reverse Polarity 1200V 50A Chassis, Stud Mount DO-203AB (DO-5)
STANDARD DIODE, 50A, 1.2KV DO-203AB; Repetitive Peak Reverse Voltage:1.2kV; Average Forward Current:50A; Forward Voltage Max:1.4V; Diode Module Configuration:-; Diode Case Style:DO-203AB; No. of Pins:2Pins; Forward Surge Current:830ARoHS Compliant: Yes
DIODE GP REV 1.2KV 50A DO203AB
| DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Diodes | Rectifiers |
| Product Number | VS-50PFR120-ND | VS-50PFR120 | 53H8793 | VS-50PFR120 |
| Product Name | Single Diodes | Rectifiers | Standard Diode, 50A, 1.2Kv Do-203Ab; Repetitive Peak Reverse Voltage Vishay | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | -55 to 180 C (-67 to 356 F) |