Diode Standard 1400V 40A Chassis, Stud Mount DO-203AB (DO-5)
STANDARD DIODE, 40A, 1.4KV, DO-5; Repetitive Peak Reverse Voltage:1.4kV; Average Forward Current:40A; Forward Voltage Max:1.3V; Diode Module Configuration:-; Diode Case Style:DO-203AB; No. of Pins:2Pins; Forward Surge Current:500A RoHS Compliant: Yes
DIODE GEN PURP 1.4KV 40A DO203AB
| DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers | Rectifiers |
| Product Number | 40HF140-ND | 09F6987 | VS-40HF140 | VS-40HF140 |
| Product Name | Single Diodes | Standard Diode, 40A, 1.4Kv, Do-5; Repetitive Peak Reverse Voltage Vishay | Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | -65 to 160 C (-85 to 320 F) | |||
| RoHS Compliant | RoHS | |||
| VF | 1.3 volts | 1.5 volts |