RF DIODE SCHOTTKY 650V 81W SMPD
RF DIODE SCHOTTKY 650V 81W SMPD
RF DIODE SCHOTTKY 650V 81W SMPD
| RS Components, Ltd. | DigiKey | |
|---|---|---|
| Product Category | Rectifiers | RF Diodes |
| Product Number | 2799452P | 112-VS-3C10ED07T-M3/IDKR-ND |
| Product Name | Schottky Diodes & Rectifiers | RF Diodes |
| Package | SMPD 2L | TO-263-3, D2PAK (2 Leads + Tab), Variant |
| RoHS Compliant | RoHS | |
| Configuration | Single | |
| Diode Type | Schottky |