58.1V Clamp 3.4A Ipp Tvs Diode Surface Mount PMDE
TVS DIODE 36VWM 58.1VC PMDE
TVS DIODE 36VWM 58.1VC PMDE
36V 200W Transient Voltage Suppressor
36V 200W Transient Voltage Suppressor
36V 200W Transient Voltage Suppressor
36V 200W, COMPACT AND HIGHLY REL
| DigiKey | RS Components, Ltd. | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 846-VS36VUA1VWMTR-ND | 2655446P | VS36VUA1VWMTR |
| Product Name | TVS Diodes | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | |
| Package | 2-SMD, Flat Leads | PMDE | PMDE |
| Peak Pulse Power | 200 watts | 200 watts | |
| VC | 58.1 volts | 58.1 volts | |
| VBR | 40 volts | 40 volts |