Vishay Intertechnology, Inc. Single Diodes VS-4ESH02-M3/86A

Description
Diode Standard 200V 4A Surface Mount TO-277A (SMPC)
Request a Quote Datasheet
Description
Diode Standard 200V 4A Surface Mount TO-277A (SMPC)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - VS-4ESH02-M3/86AGITR-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 200V 4A Surface Mount TO-277A (SMPC)

Diode Standard 200V 4A Surface Mount TO-277A (SMPC)

Buy Now Datasheet
Sheung Wan, Hong Kong
Rectifiers Hypfst Rct 4A 200V

Rectifiers Hypfst Rct 4A 200V

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - VS-4ESH02-M3/86A - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Rectifiers
VS-4ESH02-M3/86A
Discrete Semiconductor Products - Diodes - Rectifiers VS-4ESH02-M3/86A
DIODE GEN PURP 200V 4A TO277A

DIODE GEN PURP 200V 4A TO277A

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Diodes Rectifiers Rectifiers
Product Number VS-4ESH02-M3/86AGITR-ND VS-4ESH02-M3/86A VS-4ESH02-M3/86A
Product Name Single Diodes Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Tj -65 to 175 C (-85 to 347 F)
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diode - 1N3611 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 30 amps
IF 1000 mA
trr 2000 ns
View Details
Schottky Diodes & Rectifiers - 2737282 - RS Components, Ltd.
Specs
Package SOT323; SOT-323
RoHS Compliant RoHS
View Details
7 suppliers
Schottky Diodes & Rectifiers - 4842224 - RS Components, Ltd.
Specs
Package SOT23; Sot-23 (to-236ab)
RoHS Compliant RoHS
trr 50 ns
View Details
Rectifier Diodes, Type LLD (CCM-PFC) - Model: YA981S6R - Fuji Electric Corp. of America
Specs
Package TO-220
IO 8 amps
VRRM 600 volts
View Details