Vishay Precision Group Circuit Protection - Transient Voltage Suppressors (TVS) - Thyristors VS-35EPF12L-M3

Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Circuit Protection - Transient Voltage Suppressors (TVS) - Thyristors Packaging: Bulk Part Status: Obsolete Voltage - DC Reverse (Vr) (Max): 20 V Current - Average Rectified (Io): 80A Speed: 200MHz Reverse Recovery Time (trr): 175 ns Current - Reverse Leakage @ Vr: 1 mA @ 60 V
Request a Quote Datasheet
Description
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Circuit Protection - Transient Voltage Suppressors (TVS) - Thyristors Packaging: Bulk Part Status: Obsolete Voltage - DC Reverse (Vr) (Max): 20 V Current - Average Rectified (Io): 80A Speed: 200MHz Reverse Recovery Time (trr): 175 ns Current - Reverse Leakage @ Vr: 1 mA @ 60 V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circuit Protection - Transient Voltage Suppressors (TVS) - Thyristors -  - Win Source Electronics
Laguna Hills, CA, United States
Circuit Protection - Transient Voltage Suppressors (TVS) - Thyristors
Circuit Protection - Transient Voltage Suppressors (TVS) - Thyristors
Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Circuit Protection - Transient Voltage Suppressors (TVS) - Thyristors Packaging: Bulk Part Status: Obsolete Voltage - DC Reverse (Vr) (Max): 20 V Current - Average Rectified (Io): 80A Speed: 200MHz Reverse Recovery Time (trr): 175 ns Current - Reverse Leakage @ Vr: 1 mA @ 60 V

Alternative Parts (Cross-Reference): Cross
Manufacturer: AMIS
Category: Circuit Protection - Transient Voltage Suppressors (TVS) - Thyristors
Packaging: Bulk
Part Status: Obsolete
Voltage - DC Reverse (Vr) (Max): 20 V
Current - Average Rectified (Io): 80A
Speed: 200MHz
Reverse Recovery Time (trr): 175 ns
Current - Reverse Leakage @ Vr: 1 mA @ 60 V

Buy Now Datasheet
Singapore, Singapore
Diode and Rectifier
280-VS-35EPF12L-M3
Diode and Rectifier 280-VS-35EPF12L-M3
Rectifier Diode, Product overview: VS-35EPF12L-M3 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-35EPF12L-M3 can be used for catalog matching and distributor lookup.

Rectifier Diode, Product overview: VS-35EPF12L-M3 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-35EPF12L-M3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - VS-35EPF12L-M3-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
VS-35EPF12L-M3-ND
Single Diodes VS-35EPF12L-M3-ND
Diode Standard 1200V 35A Through Hole TO-247AD

Diode Standard 1200V 35A Through Hole TO-247AD

Buy Now Datasheet
Shenzhen, China
Discrete Semiconductor Products - Diodes - Rectifiers
VS-35EPF12L-M3
Discrete Semiconductor Products - Diodes - Rectifiers VS-35EPF12L-M3
DIODE GEN PURP 1.2KV 35A TO247AD

DIODE GEN PURP 1.2KV 35A TO247AD

Supplier's Site
Sheung Wan, Hong Kong
Rectifiers
VS-35EPF12L-M3
Rectifiers VS-35EPF12L-M3
Rectifiers Single Diode Alt VS-30EPF12-M3

Rectifiers Single Diode Alt VS-30EPF12-M3

Buy Now Datasheet
Rectifier, Single, 35A, 1.2Kv, To-247Ad; Repetitive Reverse Voltage Vrrm Max Vishay - 95AC2465 - Newark, An Avnet Company
Chicago, IL, United States
Rectifier, Single, 35A, 1.2Kv, To-247Ad; Repetitive Reverse Voltage Vrrm Max Vishay
95AC2465
Rectifier, Single, 35A, 1.2Kv, To-247Ad; Repetitive Reverse Voltage Vrrm Max Vishay 95AC2465
RECTIFIER, SINGLE, 35A, 1.2KV, TO-247AD; Repetitive Reverse Voltage Vrrm Max:1.2kV; Forward Current If(AV):35A; Diode Configuration:Single ; Forward Voltage VF Max:1.47V; Reverse Recovery Time trr Max:450ns; Forward Surge Current IfsmRoHS Compliant: Yes

RECTIFIER, SINGLE, 35A, 1.2KV, TO-247AD; Repetitive Reverse Voltage Vrrm Max:1.2kV; Forward Current If(AV):35A; Diode Configuration:Single; Forward Voltage VF Max:1.47V; Reverse Recovery Time trr Max:450ns; Forward Surge Current IfsmRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Transient Voltage Suppressor Diodes (TVS) Rectifiers Diodes Rectifiers Rectifiers Rectifiers
Product Number 280-VS-35EPF12L-M3 VS-35EPF12L-M3-ND VS-35EPF12L-M3 VS-35EPF12L-M3 95AC2465
Product Name Circuit Protection - Transient Voltage Suppressors (TVS) - Thyristors Diode and Rectifier Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers Rectifiers Rectifier, Single, 35A, 1.2Kv, To-247Ad; Repetitive Reverse Voltage Vrrm Max Vishay
RoHS Compliant RoHS
Tj -40 C (-40 F) -40 to 150 C (-40 to 302 F)
Life Cycle Stage Active
VF 1.47 volts 1.47 volts
Unlock Full Specs
to access all available technical data