Rectifier Diode, Product overview: VS-35EPF12LHM3 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-VS-35EPF12LHM3 can be used for catalog matching and distributor lookup.
Diode Standard 1200V 35A Through Hole TO-247AD
Win Source Part Number: 1351869-VS-35EPF12LH
Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Series: Automotive, AEC-Q101
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tube
Standard Package: 500
Technology: Standard
Current - Average Rectified (Io): 35A
Reverse Recovery Time (trr): 450 ns
Current - Reverse Leakage @ Vr: 100 µA @ 1200 V
Operating Temperature - Junction: -40°C ~ 150°C
Mounting Type: Through Hole
Package / Case: TO-247-2
Supplier Device Package: TO-247AD
ECCN: EAR99
Fake Threat In the Open Market: 36 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Vishay General Semiconductor - Diodes Division
Base Product Number: 35EPF12
Voltage - DC Reverse (Vr) (Max): 1200 V
Voltage - Forward (Vf) (Max) @ If: 1.47 V @ 35 A
Rectifiers 35A If; 1200V Vr TO-247AD 2L
DIODE GEN PURP 1.2KV 35A TO247AD
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Diodes | Rectifiers | Rectifiers |
| Product Number | 2085-VS-35EPF12LHM3 | VS-35EPF12LHM3GI-ND | 1351869-VS-35EPF12LHM3 | VS-35EPF12LHM3 | VS-35EPF12LHM3 |
| Product Name | Diode and Rectifier | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes | Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| RoHS Compliant | RoHS | ||||
| Tj | -40 C (-40 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | ||
| VF | 1.47 volts | 1.47 volts | |||
| VR | 1200 volts |