Vishay Intertechnology, Inc. Single Diodes VS-40HFR160

Description
Diode Standard, Reverse Polarity 1600V 40A Chassis, Stud Mount DO-203AB (DO-5)
Request a Quote Datasheet
Description
Diode Standard, Reverse Polarity 1600V 40A Chassis, Stud Mount DO-203AB (DO-5)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 112-VS-40HFR160-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
112-VS-40HFR160-ND
Single Diodes 112-VS-40HFR160-ND
Diode Standard, Reverse Polarity 1600V 40A Chassis, Stud Mount DO-203AB (DO-5)

Diode Standard, Reverse Polarity 1600V 40A Chassis, Stud Mount DO-203AB (DO-5)

Buy Now Datasheet
Sheung Wan, Hong Kong
Rectifiers
VS-40HFR160
Rectifiers VS-40HFR160
Rectifiers 1600 Volt 40 Amp

Rectifiers 1600 Volt 40 Amp

Buy Now Datasheet
Standard Diode, 40A, 1.6Kv, Do-5; Repetitive Peak Reverse Voltage Vishay - 75C9103 - Newark, An Avnet Company
Chicago, IL, United States
Standard Diode, 40A, 1.6Kv, Do-5; Repetitive Peak Reverse Voltage Vishay
75C9103
Standard Diode, 40A, 1.6Kv, Do-5; Repetitive Peak Reverse Voltage Vishay 75C9103
STANDARD DIODE, 40A, 1.6KV, DO-5; Repetitive Peak Reverse Voltage:1.6kV; Average Forward Current:40A; Forward Voltage Max:760mV; Diode Module Configuration:Single ; Diode Case Style:DO-203AB; No. of Pins:2Pins; Diode Mounting:Stud RoHS Compliant: Yes

STANDARD DIODE, 40A, 1.6KV, DO-5; Repetitive Peak Reverse Voltage:1.6kV; Average Forward Current:40A; Forward Voltage Max:760mV; Diode Module Configuration:Single; Diode Case Style:DO-203AB; No. of Pins:2Pins; Diode Mounting:Stud RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Diodes - Rectifiers - VS-40HFR160 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Rectifiers
VS-40HFR160
Discrete Semiconductor Products - Diodes - Rectifiers VS-40HFR160
DIODE GEN PURP 1.6KV 40A DO203AB

DIODE GEN PURP 1.6KV 40A DO203AB

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Diodes Rectifiers Diodes Rectifiers
Product Number 112-VS-40HFR160-ND VS-40HFR160 75C9103 VS-40HFR160
Product Name Single Diodes Rectifiers Standard Diode, 40A, 1.6Kv, Do-5; Repetitive Peak Reverse Voltage Vishay Discrete Semiconductor Products - Diodes - Rectifiers
Tj -65 to 160 C (-85 to 320 F)
Package DO-203AB
RoHS Compliant RoHS
Unlock Full Specs
to access all available technical data

Similar Products

B48-2 and B48-2T Series B485F-2T Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
Rectifier Diode - 1N5615 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 25 amps
IF 2000 mA
trr 150 ns
View Details
Dual Schottky barrier diode - 1PS70SB16,115 - Nexperia B.V.
Specs
Applications Switching
Package SOT323; SOT323 SOT323
RoHS Compliant RoHS
View Details
5 suppliers