Diode Standard 400V 40A Chassis, Stud Mount DO-203AB (DO-5)
DIODE GEN PURP 400V 40A DO203AB
FAST DIODE, 40A, 400V, DO-203AB; Repetitive Peak Reverse Voltage:400V; Average Forward Current:40A; Forward Voltage Max:1.95V; Diode Module Configuration:-; Diode Case Style:DO-203AB; No. of Pins:2Pins; Forward Surge Current:420A RoHS Compliant: Yes
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Diodes | Rectifiers |
| Product Number | VS-40HFL40S05-ND | VS-40HFL40S05 | 07B4196 | VS-40HFL40S05 |
| Product Name | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers | Fast Diode, 40A, 400V, Do-203Ab; Repetitive Peak Reverse Voltage Vishay | Rectifiers |
| Tj | -40 to 125 C (-40 to 257 F) | |||
| Life Cycle Stage | Active | |||
| VF | 1.95 volts | 1.95 volts |