Diode Standard 100V 40A Chassis, Stud Mount DO-203AB (DO-5)
FAST DIODE, 40A, 100V, DO-203AB; Current Rating:40A; Diode Case Style:DO-203AB; Diode Configuration:Single
DIODE GEN PURP 100V 40A DO203AB
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers | Rectifiers |
| Product Number | VS-40HFL10S05-ND | 07B4192 | VS-40HFL10S05 | VS-40HFL10S05 |
| Product Name | Single Diodes | Fast Diode, 40A, 100V, Do-203Ab; Current Rating Vishay | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifiers |
| Tj | -40 to 125 C (-40 to 257 F) | |||
| RoHS Compliant | RoHS | |||
| IF | 40000 mA |