8V Clamp 3.3A (8/20µs) Ipp Tvs Diode Surface Mount SMD0402
TVS DIODE 3.3VWM 8VC DSN0402-2
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | VS3V3BA1FST40NBTR-ND | VS3V3BA1FST40NB |
| Product Name | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | |
| Package | 01005 (0402 Metric) | SMD0402 |
| Peak Pulse Power | 26.5 watts | 26.5 watts |
| VC | 8 volts | 8 volts |