DIODE STANDARD 1600V 45A TO247AD
Rectifiers 45A If; 1600V Vr TO-247AD 3L
DIODES - TO-247-E3
| DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Diodes | Rectifiers | Rectifiers |
| Product Number | 112-VS-45APS16LHM3-ND | VS-45APS16LHM3 | VS-45APS16LHM3 |
| Product Name | Single Diodes | Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | -40 to 150 C (-40 to 302 F) |