Vishay Intertechnology, Inc. Single Diodes VS-3ECH01HM3/9AT

Description
Diode Standard 100V 3A Surface Mount DO-214AB (SMC)
Request a Quote Datasheet
Description
Diode Standard 100V 3A Surface Mount DO-214AB (SMC)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 112-VS-3ECH01HM3/9ATTR-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 100V 3A Surface Mount DO-214AB (SMC)

Diode Standard 100V 3A Surface Mount DO-214AB (SMC)

Buy Now Datasheet
Single Diodes - 112-VS-3ECH01HM3/9ATCT-ND - DigiKey
Thief River Falls, MN, United States
DIODE STANDARD 100V 3A DO214AB

DIODE STANDARD 100V 3A DO214AB

Buy Now Datasheet
Single Diodes - 112-VS-3ECH01HM3/9ATDKR-ND - DigiKey
Thief River Falls, MN, United States
DIODE STANDARD 100V 3A DO214AB

DIODE STANDARD 100V 3A DO214AB

Buy Now Datasheet
Sheung Wan, Hong Kong
Rectifiers fred 100V 3A - SMC

Rectifiers fred 100V 3A - SMC

Buy Now
Discrete Semiconductor Products - Diodes - Rectifiers - VS-3ECH01HM3/9AT - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Rectifiers
VS-3ECH01HM3/9AT
Discrete Semiconductor Products - Diodes - Rectifiers VS-3ECH01HM3/9AT
DIODE GEN PURP 100V 3A DO214AB

DIODE GEN PURP 100V 3A DO214AB

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Diodes Rectifiers Rectifiers
Product Number 112-VS-3ECH01HM3/9ATTR-ND VS-3ECH01HM3/9AT VS-3ECH01HM3/9AT
Product Name Single Diodes Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Tj -55 to 175 C (-67 to 347 F)
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diode - 1N6076 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 75 amps
IF 3100 mA
trr 30 ns
View Details
Specs
Life Cycle Stage Removed
VF 1.35 volts
View Details
Schottky barrier diode - 1PS79SB31,315 - Nexperia B.V.
Specs
Package SOD-523; SOD523 SOD523
RoHS Compliant RoHS
IFSM 1 amps
View Details
5 suppliers
Diodes, Rectifiers - Single - 10ETF06PBF - 1121048-10ETF06PBF - Win Source Electronics
Specs
Configuration Single
View Details
2 suppliers