The Vishay rectifier, part number 95AC2464, is a single diode rated for a maximum repetitive reverse voltage of 600V and a forward current of 35A. It features a low forward voltage drop of 1.27V at 15A and a reverse recovery time of 60ns, making it suitable for applications requiring efficient power rectification. The device is designed for high surge capability, with a maximum surge current rating of 320A. It operates effectively in a temperature range from -40°C to +150°C and is packaged in a TO-247AD configuration. This rectifier is ideal for use in output rectification and freewheeling applications in inverters, choppers, and converters, particularly where EMI restrictions are critical.
Diode Standard 600V 35A Through Hole TO-247AD
Rectifiers Single Diode Alt VS-30EPF06-M3
DIODE GEN PURP 600V 35A TO247AD
RECTIFIER, SINGLE, 35A, 600V, TO-247AD; Repetitive Reverse Voltage Vrrm Max:600V; Forward Current If(AV):35A; Diode Configuration:Single
| DigiKey | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Rectifiers | Rectifiers |
| Product Number | 112-VS-35EPF06L-M3-ND | VS-35EPF06L-M3 | VS-35EPF06L-M3 | 95AC2464 |
| Product Name | Single Diodes | Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifier, Single, 35A, 600V, To-247Ad; Repetitive Reverse Voltage Vrrm Max Vishay |
| Tj | -40 to 150 C (-40 to 302 F) | |||
| Package | TO-247AD-2 | |||
| Life Cycle Stage | Active | |||
| RoHS Compliant | RoHS |