Schottky Diodes & Rectifiers Schottky - TO-262-e3 Product overview: VS-48CTQ060-1-M3 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Diode and Rectifier, Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 2085-VS-48CTQ060-1-M
Diode Array 1 Pair Common Cathode Schottky 60V 20A Through Hole TO-262-3 Long Leads, I²Pak, TO-262AA
Manufacturer: Vishay
Win Source Part Number: 140161-VS-48CTQ060-1
Packaging: Tube/Rail
Mounting: Through Hole
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 60V
Voltage - Forward (Vf) (Max) @ If: 610mV @ 20A
Current - Reverse Leakage @ Vr: 2mA @ 60V
Operating Temperature - Junction: -55°C to 150°C
Diode Configuration: 1 Pair Common Cathode
Current - Average Rectified (Io) (per Diode): 20A
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: TO-262
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
DIODE ARR SCHOTT 60V 20A TO262-3
Schottky Diodes & Rectifiers Schottky - TO-262-e3
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Rectifiers | Diode Arrays | Diode Arrays | Rectifiers | Schottky Diodes |
| Product Number | 2085-VS-48CTQ060-1-M3 | VS-48CTQ060-1-M3-ND | 140161-VS-48CTQ060-1-M3 | VS-48CTQ060-1-M3 | VS-48CTQ060-1-M3 |
| Product Name | Schottky Diode and Rectifier | Diode Arrays | Diodes, Rectifiers - Arrays - VS-48CTQ060-1-M3 | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers |
| Package | TO-262AA | TO-262-3 Long Leads, I2PAK, TO-262AA | TO-262 | TO-262AA | |
| RoHS Compliant | RoHS | ||||
| Arrangement | Common Catode | ||||
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |||
| Diode Type | Schottky; Schottky |