Diode Standard, Reverse Polarity 800V 400A Stud Mount DO-205AB (DO-9)
Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 763522-VS-400UR80D
Packaging: Bulk
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: DO-205AB, DO-9, Stud
Mounting: Chassis, Stud Mount
Diode Type: Standard
Current - Average Rectified (Io): 400A
Current - Reverse Leakage @ Vr: 15mA @ 800V
Operating Temperature - Junction: -40°C ~ 200°C
Family Name: VS-400UR80D
Categories: Discrete Semiconductor Products
Manufacturer Package: DO-205AB, DO-9
Voltage - Forward (Vf) (Maximum) @ If: 1.62V @ 1500A
Voltage - DC Reverse (Vr) (Maximum): 800V
Alternative Parts (Cross-Reference): 309UR80P3PBF; 309UR80P4PBF; 309UR80P2PBF; ;
ECCN: EAR99
Estimated EOL Date: 2026
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited
Rectifier Diode, 1 Phase, 1 Element, 400A, 800V V(RRM), Silicon, DO-205AB, DO-9, 1 PIN Product overview: VS-400UR80D from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400A, 800V. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400A, 800V, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-VS-400UR80D can be used for catalog matching and distributor lookup.
STANDARD DIODE, 400A, 800V, DO-9; Repetitive Peak Reverse Voltage:800V; Average Forward Current:400A; Forward Voltage Max:1.62V; Diode Module Configuration:-; Diode Case Style:DO-205AB; No. of Pins:2Pins; Forward Surge Current:8.64kARoHS Compliant: Yes
DIODE GP REV 800V 400A DO205AB
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers | Diodes | Rectifiers | Rectifiers |
| Product Number | VS-400UR80DGI-ND | 763522-VS-400UR80D | 280-VS-400UR80D | 75C9117 | VS-400UR80D | VS-400UR80D |
| Product Name | Single Diodes | Diodes, Rectifiers - Single - VS-400UR80D | 400A 800V Diode and Rectifier | Standard Diode, 400A, 800V, Do-9; Repetitive Peak Reverse Voltage Vishay | Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | -40 to 200 C (-40 to 392 F) | -40 to 200 C (-40 to 392 F) | -40 C (-40 F) | |||
| Diode Type | Standard | |||||
| VF | 1.62 volts | 1.62 volts | 1.62 volts | |||
| VR | 800 volts | |||||
| IR | 15 mA |