RF DIODE SCHOTTKY 650V 111W SMPD
RF DIODE SCHOTTKY 650V 111W SMPD
RF DIODE SCHOTTKY 650V 111W SMPD
Vishay VS-3C16ED07T-M3/I
Vishay VS-3C16ED07T-M3/I
Vishay VS-3C16ED07T-M3/I
| DigiKey | RS Components, Ltd. | |
|---|---|---|
| Product Category | RF Diodes | Rectifiers |
| Product Number | 112-VS-3C16ED07T-M3/IDKR-ND | 2799469 |
| Product Name | RF Diodes | Schottky Diodes & Rectifiers |
| Configuration | Single | |
| Diode Type | Schottky | |
| Package | TO-263-3, D2PAK (2 Leads + Tab), Variant | SMPD 2L |
| VR | 650 volts |