Diode Standard 1600V 400A Stud Mount DO-205AB (DO-9)
Diode,DO-9L,1600V,40
DIODE GP 1.6KV 400A DO205AB
STANDARD DIODE, 400A, 1.6KV, DO-9; Repetitive Peak Reverse Voltage:1.6kV; Average Forward Current:400A; Forward Voltage Max:1.62V; Diode Module Configuration:-; Diode Case Style:DO-205AB; No. of Pins:2Pins; Diode Mounting:Stud RoHS Compliant: Yes
| DigiKey | Galco Industrial Electronics | Acme Chip Technology Co., Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Diodes | Step Recovery Diodes | Rectifiers | Diodes | Rectifiers |
| Product Number | VS-400U160DGI-ND | VS-400U160D | VS-400U160D | 75C9121 | VS-400U160D |
| Product Name | Single Diodes | VISH Standard Recovery | Discrete Semiconductor Products - Diodes - Rectifiers | Standard Diode, 400A, 1.6Kv, Do-9; Repetitive Peak Reverse Voltage Vishay | Rectifiers |
| Tj | -40 to 200 C (-40 to 392 F) | ||||
| Configuration | Single | ||||
| Life Cycle Stage | Active | ||||
| VF | 1.62 volts | 1.62 volts |